Viewsonic LS510WH-2 3000 Lumens WXGA Laser Projector with Wide Color Gamut and 360-Degree Orientation for Business and Education

The eco-friendly ViewSonic LS510WH-2 WXGA projector uses the latest LED technology for a brighter, more vivid display. With 3,000 ANSI lumens and no need for complicated lamp replacements, the LS510WH serves as a cost-effective presentation solution for both education and enterprise organizations. Experience stunning images with breathtaking colors for boardrooms, lecture halls and other public spaces on a long-lasting projection solution equipped with 125% Rec. 709 technology. Enjoy convenient features like instant power on/off, streamlined software updates and flexible setup.

  • VERSATILE PROJECTOR: Advanced visual features include bright 3000 ANSI lumens, WXGA resolution, and vertical keystone correction that’s ideal for business and education environments
  • 360-DEGREE ORIENTATION: A robust mechanical construction allows the projector to be installed in nearly any position such as portrait mode
  • LONG LAMP LIFE: Advanced LED light source allows the projector to shine bright for up to 30,000 hours
  • CINEMATIC COLORS: Exclusive SuperColor technology offers a wide color gamut for beautiful image production in nearly any environment
  • INCLUDED IN THE BOX: LS510WH-2 Projector, Power Cable, Remote Control, and Quick Start Guide

Advanced LED Light Source

This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 60,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.

*Lightsource lifespan may vary based on actual usage and other factors.

Enhanced Savings

Designed for up to 30,000 hours* of usage, this long-lasting, energy-efficient projector not only reduces your energy bills but also lowers your total cost of ownership.

*Light source life may vary based on actual usage and other factors.

Breathtaking Brightness in any Environment

Packed with 3,200 lumens of brightness, this projector produces bright images in any environment - with excellent performance in rooms with high ambient light.

Large Images in Small Spaces

A short throw lens enables large images to be projected from short distances in small rooms. In addition, any blinding lights in front of the presenter, distracting shadows on the projected image, or glaring hotspots on the screen, are all eliminated because the projector’s light source is closer to the projection surface.

SuperColor

ViewSonic Cinema SuperColor+ technology delivers 125% Rec. 709 color accuracy and HDR content support that produce incredibly vivid and lifelike colors for a fuller, more immersive viewing experience.

Setup Made Simple

Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.

Convenient Auto Power On/Off

This projector can be configured to automatically turn on for quick and easy startup whenever an active video input is detected. Conversely, when no signal is present, the projector will automatically power off after a user-defined amount of time.

360-Degree Orientation

The projector can be installed in nearly any position, at any angle from floor to ceiling, making any surface a projection surface. Ideal for retail environments, the projector can be pointed straight down at the floor for creative marketing that leads your customers directly to your products.

Reliable 24/7 Operation

Featuring a long lifespan, this professional-grade projector is designed for reliable, continuous 24/7 use.

Sealed Optical Engine

An IP5X sealed optical engine prevents dust and moisture from entering the projector, ensuring impeccable image quality and a long, maintenance-free lifespan.