ViewSonic VX2728J-2K 27 Inch Gaming Monitor 1440p 180hz 0.5ms IPS w/ FreeSync Premium, Advanced Ergonomics, HDMI, and DisplayPort

The ViewSonic™ VX2728J-2K is a 27” QHD IPS gaming monitor built for gaming and entertainment. Featuring a 180Hz refresh rate and AMD FreeSync Premium technology, this monitor virtually eliminates screen tearing and stuttering for fluid game play during fast-paced action scenes. An ultra-fast 0.5ms (MPRT) response time also provides smooth screen performance free from blurring or ghosting. A fully adjustable ergonomic stand and a three-sided borderless design maximizes viewing size and an optimized set-up while minimizing frame distractions. Flexible connectivity options such as DisplayPort and HDMI allow you to connect to your dedicated graphics card and gaming console. The VX2728J-2K features all the perks needed to dominate your gaming and entertainment quests.

  • SEE THE DIFFERENCE: 27 Inch QHD (2560x1440p) IPS gaming monitor with thin bezels
  • MAXIMIZED GAMEPLAY: 180Hz refresh rate 0.5ms (MPRT) response time for ultimate gaming experience
  • ULTRA-SMOOTH GAMING: AMD FreeSync Premium technology enables fluid and tear-free gameplay
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • HDR10 CONTENT SUPPORT: For deep contrast, rich color, and vibrant details
  • FLEXIBLE CONNECTIVITY: The VX2728J-2K supports laptops, PCs, Macs and more with HDMI, and DisplayPort inputs

ViewSonic™ Gaming

For the Modern Gamer

180Hz Refresh Rate

With a swift 180Hz refresh rate, this

monitor delivers smooth frame

loading and awesome graphics no

matter how quickly the in-game

action unfolds.

Rapid Response Time

With a 0.5ms MRPT response

time, this monitor delivers smooth

images without streaking, blurring

or ghosting. Built-in varying

response rates automatically correct

overshooting and motion blur

Smooth & Fluid Gaming

With AMD FreeSync Premium

technology, this monitor seamlessly

synchronizes the frame rate output

between your graphics card and

monitor to easily eliminate image

tearing.

Designed for Gamers

With features like a blue light filter

and an ergonomic design, this

monitor lets you play for longer with

less strain.

Optimized View Settings

Choose from “Game,” “Movie,”

“Web,” “Text,” and “Mono”

presets with ViewMode™. These

presets enhance gamma curve,

color temperature, contrast and

brightness for an incredible viewing

experience.

Stunning Quad HD Resolution

At 4x the resolution of a 720p

panel, and almost twice that of

a 1080p display, QHD delivers a

sharper image, with no distortion or

stretching, all while maintaining the

same 16:9 aspect ratio

IPS Panel Technology

Enjoy stunning colors and

consistent brightness no matter

your vantage point with IPS

technology.

Versatile Connectivity

DisplayPort, HDMI and Audio Out

inputs give you the freedom to

connect your monitor to a variety of

devices.

Thin-Bezel Design

Enjoy more room to see what

matters most. A thin-bezel design

provides a seamless viewing

experience individually and in multimonitor setups.

Eye Care

Flicker-Free and Blue Light Filter

help to combat eye fatigue over

extended periods of viewing.

VESA Compatible Mount

Mount the monitor as you see

fit using its convenient VESA-compatible mount design.

ViewSonic VX28 Gaming Monitors