Features

  • Designed Exclusively for Surface Pro - Built in collaboration with Microsoft for high quality, form, fit, and function.
  • Integrated Smart Card Reader (CAC) with Read-Only Memory (ROM) - An integrated solution for networks that require CAC card access and two-factor authentication (2FA), the TAA-compliant Smart Card reader supports class A, B, and C for secure access to the device and your network. ROM ensures data is never stored or compromised.
  • Military-Grade Protection - Ready for anything, this case meets drop testing (MIL-STD-810H Method 516.8 Shock) and wipe down (MIL-STD-810H Method 504.3 Contamination by Fluids) standards.
  • Expansion Ports and Pass-Through Power - The integrated USB-C® port allows for pass-through charging (up to 60W), data transfer (10Gbps), or DP Alt-Mode video, and the additional HDMI® 2.0 port enables direct connectivity to external monitors (up to Dual 4K @ 60Hz).
  • Next-Level Functionality - The rear camera cover provides an extra layer of security against camera hackers while keeping the lens protected when not in use, a self-adjusting hand strap provides a firm grip, a stretch band secures and protects your Type Cover or Signature keyboard, and the removable Surface Pen holder accommodates Surface, Classroom, and Slim pen styles (Surface Pen not included).
  • Smart Design Engineered with Precision - The sleek travel-ready case provides full access to the Surface Pro kickstand and the hand strap automatically stows when not in use so the device can lie flat and stable. Precision cutouts provide unhindered access to all ports, and heat dissipation channels protect your device from overheating.
  • Cable Lock Compatible - Support for a cable lock allows you to protect your investment with a Kensington® keyed or combination cable lock (sold separately; K68134WW or K68130WW).
  • Privacy Screen Compatible - Reduce the risk of exposing sensitive and valuable information to unwanted viewers with a Kensington® privacy screen that limits the viewing angle to +/- 30 degrees (sold separately; K51700WW).
  • Professional Warranty and Support - Backed by a 2-year limited warranty and a dedicated support team so you can rest assured knowing you are covered by Kensington®.