PRIME Z790M-PLUS

ASUS Prime series motherboards are expertly engineered to unleash the full potential of 13 th Gen Intel ® Core™ Processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME Z790M-PLUS provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.

FLEXIBILITY

Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME Z790M-PLUS motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.

Intelligent Control

ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.

All-Around Energy Efficiency

The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.

Flexible Air- and Liquid-Cooling Controls

ASUS Fan Xpert 4 software provides comprehensive control over fans, water pumps and all-in-one (AIO) coolers. Whether cooling with air or water, an Auto-Tuning mode intelligently configures all parameters with a single click. There’s also an Extreme Quiet mode that reduces all fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fans, water pumps and AIO coolers can also be controlled via the UEFI BIOS.

Precise Digital Power Control

The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.

VRM Heatsinks and Thermal Pads

The extensive surface area of the massive heatsinks cover the VRMs and chokes to improve heat dissipation. Together with specially engineered thermal pads, they improve heat transfer from the MOSFETs and chokes for better cooling performance.

Multiple Temperature Sources

Each header can dynamically reference three thermal sensors. Fan Xpert 4 allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.

ProCool Connectors

Proprietary connectors augment the motherboard's link to the PSU with 4 + 8 pin connectors that pass 12 volts of power directly to the processors. Each jack features solid pins that can handle more current than hollow-pin connectors.