AX6000 Dual Band WiFi 6 Router, Dual 2.5G Port, 2.0 GHz Quad-core CPU, AiProtection Pro, WPA3, Parental Control, Mesh WiFi support, Adaptive QoS, Port Forwarding, WAN aggregation, free network security and AiMesh support

  • New-generation WiFi 6 - Enjoy ultrafast speeds up to 6000 Mbps with the latest WiFi 6 (802.11ax) and 160MHz channels.
  • Dual 2.5G ports -Traffic via 2.5G ports has top priority; flexible WAN/LAN network port configurations.
  • Extreme Quad-Core CPU Power – High-performance 2.0 GHz quad-core 64-bit CPU takes computational capabilities to the next level.
  • Expanded coverage – The exclusive ASUS RangeBoost Plus improves signal range and overall coverage.
  • Commercial-grade home network security – Lifetime free ASUS AiProtection Pro, powered by Trend Micro™, with WPA3 and advanced Parental Controls to protect your home.

The New Era of Home WiFi

The growing number of connected personal and IoT devices has led to an overall increase in network density that is pushing the limits of the current WiFi standard. The latest WiFi 6 (802.11ax) provides future-proof technologies, higher network efficiency, faster Wi-Fi speeds, greater coverage and improved battery life for connected devices, providing a significantly better networking experience for users.

Warp-speed WiFi

RT-AX88U Pro is a 4x4 dual-band WiFi router that provides 160MHz bandwidth and 1024-QAM for dramatically faster wireless connections. With a total networking speed of about 6000Mbps — 1148Mbps on the 2.4GHz band and 4804Mbps on the 5GHz band — RT-AX88U Pro is 2.3X faster than 802.11ac 4x4 dual-band routers.

Beyond Performance

RT-AX88U Pro is powered by a 2.0 GHz quad-core 64-bit CPU, giving it the performance to handle even the most demanding gaming network. It delivers maximum network throughput by 18%* for lightning-fast, accelerating data transfers and optimizing your gaming experience.

Disclaimer: Compared with former WiFi 6 platform

Dual 2.5G Network Ports

RT-AX88U Pro has two dual-function WAN/LAN 2.5 Gbps Ethernet ports that support link aggregation and load balancing, giving you the flexibility to give massive bandwidth to connected devices or take advantage of ultra-high-speed internet connections.

WAN Aggregation

WAN aggregation lets you to combine a 2.5 Gbps port and a 1 Gbps port to unlock up to 3.5 Gbps of WAN bandwidth, fast enough for even the latest ultra-high-speed ISPs. This massive internet bandwidth can be shared via WiFi 6 or the second 2.5 Gbps LAN port.

LAN Aggregation

Using LAN aggregation you can bond two 1 Gbps LAN ports together to create a 2 Gbps LAN connection, which is great for supplying extra bandwidth to heavy-duty network devices such as your compatible NAS or desktop PC.

Commercial-grade Security for your Home Network

RT-AX88U Pro has lifetime free AiProtection Pro, powered by Trend Micro™ with automatic, regularly updated security signatures to protect your devices and personal data from internet threats. This strong security offers advanced parental controls, including the ability to block specific websites and mobile app types.

  • Turn your ASUS routers into whole-home Wi-Fi system with a simple                   firmware update
  • Mix and match preferred models from selected ASUS routers
  • Create a Wi-Fi network with either a single SSID or multiple SSIDs
  • All router features works across the entire Wi-Fi system
  • A Safer Browsing Experience

    The internet can contain inappropriate content, intrusive ads or other dangers and safety risks. ASUS Safe Browsing helps block undesirable content in one tap -- no extra apps required. Its lightweight DNS-based filtering* won't affect router performance. It can even filter explicit content from search engine results to protect your kids online.

    Enhanced Security Anywhere

    Complete Security for Your Home Network

    Alongside the latest WPA3 security protocol, the ASUS RT-AX88U Pro also features AiProtection Pro powered by Trend Micro™, with automatic, regularly updated security signatures to protect your devices and personal data from internet threats.

    Parental Controls at Your Finger Tips

    Gain insight into your kids' online activity and customize settings for different age groups with RT-AX88U Pro's robust parental controls. You can also flexibly schedule internet access with one click, or you can grant extra online time for your kids to reward their good behavior.

    Make Free WiFi Secure with Instant Guard

    When you are away from home, the ASUS Instant Guard mobile app gives you one-tap secure internet access via your RT-AX88U Pro router*, thanks to its encrypted VPN tunneling technology. Our newly upgraded app even lets you easily share this worry-free network connection with your family and friends through a URL link.

    VPN Your Way

    Enjoy secure and quick VPN access for streaming, gaming and other activities with the ASUS RT-AX88U Pro router. Through both the ASUS Router app and the web interface, you can easily set up and manage your VPN connections, including OpenVPN and WireGuard to meet more of your VPN scenarios.