MSI MEG Trident X2 13th MPG Trident X2 13NUF-074US Gaming Desktop Computer

Intel Core i7 13th Gen i7-13700KF - 32 GB RAM DDR5 SDRAM - 1 TB HDD - 1 TB M.2 PCI Express NVMe SSD

Features
  • Windows 11
  • Up to 13th Gen Intel® Core™ i9-13900K processor.
  • Up to MSI GeForce RTX™ 4090 graphics cards.
  • HMI 2.0 - Quickly and intuitively harness this gaming beast.
  • Silent Storm Cooling 3 - Optimizes airflow by separating the chambers.
  • 280mm AIO Liquid Cooling - Efficiently dissipates heat from CPUs.
  • Air Baffle design - Concentrates the cold air to help graphics cards absorb the cold air to enhance heat dissipation.
  • Ambient Link support for the most immersive gaming experience.
  • Supports DDR5 memory.
  • Supports M.2 PCIe 5.0 slot.


Every touch is for control. | HMI 2.0 Features

MSI gaming desktops are exclusively designed with HMI 2.0. Through the HMI 2.0 touch panel, you can directly observe the system status and make performance adjustments. To create a more complete gaming ecosystem, gamers can control gaming monitors through the HMI 2.0. Functions supported include Smart Crosshair, Optix Scope, and Night Vision to adjust brightness. All of these are to help gamers obtain a unique "MSI gaming experience".