TUF GAMING B760-PLUS WIFI D4 takes all the essential elements of the latest Intel ® processors and combines them with game-ready features and proven durability. Engineered with military-grade components, an upgraded power solution and a comprehensive cooling system, this motherboard goes beyond expectations with rock-solid performance for marathon gaming. TUF GAMING motherboards also undergo rigorous endurance testing to ensure that they can handle conditions where others may fail. Aesthetically, this model incorporates an embossed nameplate and geometric design elements to reflect the dependability and stability that defines the TUF GAMING series.
The Power Saving function contains several settings that can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
The ASUS-exclusive Armoury Crate software centralizes control of all supported gaming products. A single intuitive interface lets you customize RGB lighting for all compatible devices and link them to Aura Sync for unified illumination. It also displays information from, and enables control of, a growing hardware ecosystem. Armoury Crate also enables easy product registration and features a news section to keep you in touch with the gaming community.
12+1 power stages combine high-side and low-side MOSFETS and drivers into a single package to deliver power, efficiency and stable performance for all compatible Intel processors.
Improvements to trace routing design provide the latest Intel processors with enhanced access to memory bandwidth. ASUS OptiMem II technology carefully maps memory signal pathways across different PCB layers to reduce path distance, and it adds shielding zones that significantly reduce crosstalk.
The TUF GAMING B760-PLUS WIFI D4 is armed with an enlarged VRM heatsink, while three M.2 slots and the PCH feature heatsinks that provide the perfect balance of mass and surface area for heat dissipation.
The TUF GAMING B760-PLUS WIFI D4 reaches new heights of performance potential with the latest version of PCI Express, while an arsenal of USB ports includes two Type-C connections, and Thunderbolt 4 expands compatibility and bandwidth even further.
TUF GAMING Alliance is a collaboration between ASUS and trusted PC component brands to ensure compatibility across a wide range of parts, such as PC cases, power supplies, CPU coolers, memory kits and more. With new partnerships and components being added regularly, the TUF GAMING Alliance will continue to grow even stronger.
2.5 Gb on-board Ethernet kicks your LAN connection up a notch with a bandwidth improvement of up to 2.5X. Using your existing LAN cable, you can take advantage this networking upgrade to experience smoother, lag-free gaming, immediately stream high-resolution videos and enjoy faster file transfers.
This powerful ASUS-exclusive utility leverages a massive deep-learning database to reduce background noise from the microphone* and incoming audio while preserving voices. Distracting keyboard clatter, mouse clicks and other ambient noises are muffled so you can hear and be heard with excellent clarity while gaming or during calls.
Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.
A well-tuned system deserves a matching aesthetic. The TUF GAMING B760 series features edge lighting to enhance its rugged look, and ASUS Aura offers full RGB control with presets for built-in LEDs and third-party strips. It can all sync with an ever-growing portfolio of Aura-compatible hardware.