Spread your message far and wide—extend a VGA/SVGA signal up to 210 ft. on up to 8 different monitors! By cascading 3 levels of units, this Tripp Lite 2-Port VGA/SVGA Splitter delivers peak video performance by VGA-enabled digital video components across as many as 8 monitors, which makes it ideal for digital signage applications in schools, churches, retail displays, trade show presentations and more. The splitter can be placed up to 25 ft. away from the source and 185 ft. away from a connected monitor, giving you 210 ft. of total cable distance, while the built-in signal booster can support resolutions of up to 1920x1080 (60Hz) with 350 Mhz bandwidth support, assuring that you enjoy crystal-clear picture at all points of your installation. The B114-002-R is completely plug-and-play for convenience, making it easy and efficient to set up even when cascading multiple units.
The Smart Solution for Digital Signage ApplicationsThe B114-002-R splits a single VGA/SVGA signal into 2 separate signals, making it the ideal solution for digital signage applications requiring many displays connected to one source, ranging from schools and churches to retail, point-of-sale displays and trade show presentations. By cascading three levels of units together, you can connect up to 8 monitors to a single video source. The B114-002-R allows for the video source to be in a secure, remote location for controlled access while still delivering the signal to devices in another area. |
|
This Tripp Lite 2-Port VGA/SVGA Splitter allows extension of a VGA signal beyond regular distance limitations. With its built-in signal booster, the B114-002-R can extend a 1920x1080 (60Hz) resolution up to 210 ft. away from its source. The splitter can be placed up to 25 ft. away from the video source and up to 185 ft. away from a connected monitor. For optimal performance, use Tripp Lite VGA/SVGA or VGA cables like the P500-025 and P502-025. The B114-002-R also features 350 Mhz bandwidth support and allows for cascading up to three levels of units for additional connected displays.
With no software or drivers to install, the B114-002-R's plug-and-play setup gets your application up and running faster. Simply connect the unit's external power supply, then connect the unit to the video source and to the remote displays and watch as the B114-002-R provides crystal clear resolution.
Durable, All-Metal Case for Long-Term Functionality
The B114-002-R is built with an all-metal housing to ensure long-term usability and a durable product. The metal housing stands up to and beyond the rigors of everyday use in indoor environments. It is also fully shielded for maximum EMI/RFI protection and superior signal quality.
Three-Year Warranty and Environmentally Responsible DesignFor peace of mind, the B114-002-R comes backed by a three-year warranty. It is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. |
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.