Creative Zen Air

A pocket-friendly pair of true wireless earbuds — the Creative Zen Air does what’s needed, and more.

Not only is it lightweight and stylish, it comes with noise control features – such as Active Noise Cancellation and Ambient Mode. The wireless earbuds also offer a total playtime of up to 18 hours and up to 6 hours per charge. Powered by 10 mm Neodymium drivers, supported with Bluetooth 5.0 technology, and certified with IPX4 sweatproof rating, switch up your wireless music experience with the Creative Zen Air.

At just 46g / 1.62 oz, the earbuds are more than just portable and featherlight, it is also easy to slip into backpacks, handbags, and even denim pockets. Whether you are commuting to your workplace or out for a short errand, the Creative Zen Air is sure to be your next favorite audio companion!

HEAR WHAT YOU WANT

Switch on Active Noise Cancellation Mode and the Creative Zen Air will filter out most background noise from your daily train commute to plane engine noise. Our Active Noise Cancellation technology processes and eliminates external noise in real-time allowing you to better enjoy the details of your music anywhere, anytime.

Alternatively, activate Ambient Mode to let in more surrounding sound to stay aware of what’s going on around you.

LIGHWEIGHT AND IPX4 SWEATPROOF

Each earbud weighs just 5g / 0.17 oz and its charging case weighs only 36 g / 1.27 oz. You can take the Creative Zen Air out for on an outdoor run even in light rainy conditions or to an active gym session without worries.

LONG BATTERY LIFE

The Creative Zen Air offer up to 6 hours of playtime on a single charge, and up to 18 hours of total playtime when placed in a fully charged case.

INTUITIVE TOUCH CONTROLS

With just a few taps, you can manage your volume, playback, and activate Siri or Google Assistant easily on the Creative Zen Air.

POWERFUL AUDIO

The Creative Zen Air comes with 10 mm Neodymium drivers that are expertly tuned to bring you clear highs and well-balanced mids.

HANDS-FREE CALLS

There are a total of four mics equipped in the Creative Zen Air, two for detecting and filtering background noise with ANC on, and two to pick up your voice for clear communications.

IN THE BOX: