Acer Chromebook
Enterprise Spin 714

Built for Productivity

Watch Video
Acer Chromebook Enterprise Spin 714 (CP714-1WN)
Powered by Intel vPro ®, An Intel ® Evo™ Design, the convertible Acer Chromebook Enterprise Spin 714 empowers business users to stay productive anywhere with its 100% sRGB 14” IPS display 1, 12 th Gen Intel ® Core™ i7 processor 1, and military-grade durability.

The Power to Perform

With Intel vPro®, An Intel® Evo™ Design with up to a 12th Gen Intel® Core™ i7 processor1, get a 20% improvement to performance over previous generations while also waking your Chromebook up in less than a second.

Vivid Visuals

The 16:10 14-inch WQXGA (2560 X 1600) IPS narrow-bezel touch display1 with 100% sRGB coverage and low-blue-light TÜV certification1, 2 gives you vibrant, highly-accurate colors and an aspect ratio that boosts productivity with more vertical screen real-estate.

Designed for Video Conferencing

Featuring an FHD MIPI webcam with temporal noise reduction technology, dual upward speakers, and a dual-microphone array, you'll enjoy clearer audio and high-quality video – even in dim lighting.

Distortion-free Sound

DTS® Audio and the built-in Smart Amplifier provide higher-quality, distortion-free sound and deeper bass while also protecting speakers from damage as you pump up the volume to up to 256%3 higher than standard laptops.

Fully Connected

Boost your productivity with features such as Wi-Fi 6E, Bluetooth 5.2, Corning® Gorilla® Glass touchscreen and touchpad, a backlit keyboard, and much more.

1x

HDMI Port

 

2x

Thunderbolt™ 4 (USB-C)

 

All-day, Fast-charging Battery

The quick-chargeable 10-hour battery4 gives you an up to five hours charge in under 30 minutes5, so you can be up and running quicker than ever.

Quick-charging Stylus

The USI stylus features 4096 different levels of pressure sensitivity to give you a natural feel for precise strokes and movements. When docked, the stylus charges quickly - with 15 minutes giving you 240 minutes of use.

Acer Antimicrobial Design6, 7

This Chromebook comes with Antimicrobial Corning® Gorilla® Glass on the surface of the touch screen, which protects touch surfaces from stains and odor-causing bacteria.

Stylishly Rugged

Worry less about your device and focus on your work. This Chromebook is independently verified MIL-STD-810H8 military-grade durability.

Convenient Convertibility

Utilize this 2-in-1 Chromebook in ways you’ve never thought of before. Its 360-degree convertible modes give you the flexibility to easily switch from tablet, laptop, tent, and every angle in-between at a moment’s notice.

Chrome Enterprise Upgrade

Chrome Enterprise simplifies the way you run your business. Cut costs, simplify operations, reduce security risks, and greatly lower required IT resources by being able to deploy, update and manage all your devices at any scale.

Zero-touch Enrollment

Featuring zero-touch enrollment, IT departments will be able to drop ship Chrome OS devices that will be automatically enrolled into enterprise administration as soon as the user connects to the internet.

Learn More
1 Specifications may vary depending on model and/or region.
2 This screen uses a low blue light panel and when in default mode: standard can be considered compliant with TÜV Rheinland specifications. The Low Blue Light feature is designed to minimize blue light for better eye comfort.
3 Volume will range from 180% to 256% higher than standard laptops depending on the files played on this Chromebook.
4 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
5 Based on Intel ® Evo™ platform specifications.
6 Acer Antimicrobial Design may vary depending on models/region. All antimicrobial solutions including Antimicrobial Corning ® Gorilla ® Glass and silver ion antimicrobial technology do not claim to protect users or provide any direct or implied health-benefit.
7 The antimicrobial protection is limited to the touch surface. Products featuring Acer Antimicrobial Design have implemented the antimicrobial solutions on select high-touch surfaces.
8 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.

All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.