PREDATOR CONNECT W6 WIFI 6E ROUTER

6GHz IS THE KEY

Hit maximum network speeds and lowest network latency with the Predator Connect W6 Wi-Fi 6E Tri-Band AXE7800 router and extremely low latency of ~2ms.

SPEED UP WITH 6E

The newly opened 6E tri-band only allows you to hit peak speeds (up to 7.8Gbps) with multiple Wi-Fi 6E2 connections simultaneously while supporting low latencies of ~2ms1.

A HYBRID NETWORK

Improve your bandwidth with multiple technologies: the Hybrid Quality of Service – compatible with the Intel® Killer™ Prioritization Engine1, which is designed to detect and accelerate network traffic for maximized speed. And with Intelligent Device Recognition, the router will function on any device or app.

GIVE YOUR SIGNAL A BOOST

Calibrate coverage of your Wi-Fi signal to your PC by adjusting the antennas accordingly. The LED on the router indicates the strength with blue for good, yellow: medium, and obviously, red is bad.

SHIELDS UP WITH TREND MICRO™

Stay protected online with the built-in Trend Micro™ Home Security Engine3 for the lifetime of your W6. Keep those malicious sites and potential network attacks at bay through IoT Security Protection and, if needed, even tack on some parental controls.

TOP OF ITS CLASS

These onboard specs are phenomenal! With the 2GHz Quad Core Processor, 1GB DDR4 RAM, and massive 4GB ROM1, there’s practically no chance for the router to ever suffer from slowdown, congestion, or latency.

LET’S BUILD YOUR NETWORK

Feel free to contact us if you have any questions or want to expand your home and/or business network. Just scan the QR code to download the app or click the link.

Contact Us
1 Specifications may vary depending on the model and/or region. All models subject to availability
2 Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).
3 One lifetime protection per Predator Connect W6 device.