The Little Screen Becomes the Big Screen The Plugable USB-C Docking Station with Tablet Stand or Phone Stand (UDS-7IN1) adds functionality to your Windows tablet, M1 or M2 iPad Air or iPad Pro and USB-C phones and tablets that support DisplayPort Alt Mode, like the Samsung Galaxy devices. Let’s start with your screen, when it comes time to get actual work done, the pinch and zoom will only get you so far. Extend to a bigger screen with a 4K 30Hz capable HDMI port. It’s like going from fun-sized to full-sized. Note: supports 1600x900, 1920x1080, and 2560x1440 resolutions only

8-in-1

Your content is looking real sharp on that big screen, but a bigger screen is just the start. What if you could add a real keyboard? And a real mouse? Then you’d be ready to get some real work done.

In addition to the 4K HDMI port, this hub lets you power up with 100W pass-through charging (91W output), add a mouse and keyboard (or whatever you need) to the two USB 3.0 (5Gbps) ports, expand with SD and MicroSD ports, and tune out with the audio jack.


Hub and Stand in One As a hub, you get port expansion. As a stand, you get solid aluminum construction that manages to be incredibly durable and still light enough to carry with you. But don’t let its potential for portability fool you, the UDS-7IN1 still has enough heft to hoist your iPad Pro 12.9. And the feeling of quality continues through to the hinges, too. With enough tension to stay put when you tap away at the screen, you might be surprised by the satisfying slide you experience when adjusting the stand for the perfect angle. And if you do decide to take it with you, the UDS-7IN1 folds flat enough to fit in your bag.

4K 30Hz Display

A 4K 30Hz capable HDMI port lets you extend your USB-C tablet or phone to the big screen.

8-in-1

Get the full desktop experience from your mobile device with eight new ports, including 1x HDMI, 2x USB 3.0 (5Gbps), SD & MicroSD, and an audio jack.

Adjusts to You

A stand sturdy enough to stay in place when you’re tapping on your tablet’s screen, responsive enough for easy adjustment.

Compatibility

Windows 10+, iPad M1+ with iPadOS 16+ (iPadOS 16.1+ for Stage Manager), USB-C phones/tablets with DisplayLink Alt Mode, like the Samsung Galaxy S22.