ROG Zephyrus Duo 16 (2023) GX650

ROF ZEPHYRUS DUO 16

TWO SCREENS. ZERO BOUNDARIES.

PERFORMANCE

The Pinnacle Of Gaming

Game or create on the cutting edge with up to an AMD Ryzen™ 9 7945HX processor and up to an NVIDIA ® GeForce RTX™ 4090 Laptop GPU. The Ryzen™ 9 7945HX CPU offers incredible gaming and multitasking performance, letting you stream and render even the most intensive projects, while the powerful RTX™ 4090 Laptop GPU guarantees incredible in-game framerates and content creation acceleration. A 1080p IR webcam offers seamless video capture and security with Windows Hello support. With up to 4TB of blazing fast PCIe ® 4.0 SSD storage in RAID 0 and 64GB of 4800MHz DDR5 RAM, the 2023 Zephyrus Duo 16 is a multitasking monster and offers rapid load times for all your games and applications.

GeForce RTX 40 Series Laptops

Beyond Fast for Gamers and Creators

AI-Powered Performance And Lifelike Graphics*

Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.

Accelerate Your Ideas

NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creative apps, NVIDIA Studio drivers for max stability, and a suite of exclusive tools to fast-track your creativity.

Optimized Power And Performance

NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

Lightning Fast Load Times With Gen 4 SSD

Up to 2 NVM Express ® (NVMe ® PCIe ® Gen 4x4 SSDs running in RAID 0 bring incredible speed and responsiveness to your system. Stocked with up to 4TB of storage, this PCI Express ® array is spacious enough for your most massive multimedia projects and modern games. Quicker load times with PCIe ® Gen 4 across your entire catalogue of apps and programs means less idle time waiting and more quality time for work and play.

Next Gen Multitasking With DDR5 RAM

Multitasking is fast and efficient with up to 64GB of DDR5 4800 memory. Gamers and content creators can easily stream, chat, and play at the same time, while power users can run every program they need for maximum productivity. Both SO-DIMMs are easily accessible for future upgrades.

Game. Stream. Create.

The Zephyrus Duo 16 is built from the ground up for gamers — and, of course, game developers. The Zephyrus Duo 16 can run all of the latest game engines like Unity and Autodesk, enabling you to unlock your creativity and try your hand at making something new. Whether you’re a digital artist, streamer, video editor, or dabble with animation and game development, the Zephyrus Duo 16 has all the horsepower you need to take your creations to the next level.

DISPLAY

Mini LED. Maximum Vibrance.

Whether you’re gaming, catching up on your favorite content, or just browsing the web, the 16-inch 16:10 main display is absolutely gorgeous. For fast paced gaming, the QHD 240Hz panel with 3ms response time is the perfect blend of high refresh and high resolution for crisp and detailed images. Mini LED allows for deeper contrast and higher brightness than traditional LED displays, allowing for an image that pops off the screen with VESA DisplayHDR™ 1000 certification. The panel is also certified by TÜV Rheinland for low blue light, keeping your eyes comfortable all day. Prepare to be dazzled by vivid colors with 100% DCI-P3 coverage, 1100 nits peak brightness, and 1024 dimming zones.

ROG ScreenPad Plus™
boosts yourstream.


Breathe Easy With 

AAS Plus 2.0


PORTABILITY

Dual Displays. One Device.

The Zephyrus Duo 16 really shows its versatility when you take it on the go. The built-in secondary display means that you always have a second screen available, while the 90Wh battery and USB Type-C™ charging can keep you powering through work all day long. An IR camera with Windows Hello support makes unlocking the machine a breeze.

AUDIO

Studio Quality Audio

Enjoy studio quality audio from the six speaker soundstage with dual force-canceling woofers. With Dolby Atmos ® support, the system can recreate a virtual 5.1.2 channel surround soundstage for incredibly immersive content. Three microphones give you incredible flexibility when joining calls or recording audio, bolstered by Two-Way AI Noise Cancelation that filters incoming and outgoing audio. Enjoy crystal clear voice chat even in noisy environments.

KEYBOARD

The Key To Victory

The Zephyrus Duo 16 sacrifices nothing. Utilizing NumberPad technology, the trackpad doubles as a full number pad to maximize space on the keyboard deck. N-key rollover ensures that each keypress is independently registered, giving you flexibility in game for complicated combos or accuracy for quick typing. A long 1.7mm key travel makes the Zephyrus Duo 16 very comfortable to type on, minimizing accidental keypresses as well. Per-key RGB and Aura Sync integration allows for robust preset and custom lighting patterns via Armoury Crate.

UPGRADEABILITY

Replace. Refit. Rearm.

Upgradeability is key to keeping your machine running well for years to come—and the Zephyrus Duo allows you to upgrade both the RAM and storage to extend its lifespan. A special pop-open screw pushes the bottom of the chassis away from the laptop as it’s loosened. The hooks holding those edges together are smaller and stronger than before to make lifting off the panel easy. The Zephyrus Duo has dual SO-DIMMs and allows for future RAM upgrades. Both M.2 SSD slots are also accessible and expandable.

IO PORT

Endless Connectivity

Connect to all of your devices with a robust selection of I/O. A pair of USB 3.2 Gen 2 Type-C™ ports offer DisplayPort™ 1.4a, with power delivery support on one and G-Sync on the other. Two additional USB 3.2 Gen 2 round out connectivity for your peripherals. Enjoy HDMI 2.1 support for an external display, as well as a 2.5G ethernet port, dedicated microSD card reader, and an audio combo jack. Dongles begone!

Xbox Game Pass

Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.

BUNDLE UP

Don’t leave home without some ROG gaming accessories. Keep superior precision and control close at hand with the Aura Sync-compatible ROG Chakram Core or ROG Strix Impact mice. Enhance your audio experience with the cushy and comfortable ROG Delta headset, perfect for immersing yourself in rich, high-fidelity sound. Keep your battery topped up with the slim and light ROG 100W USB-C adapter. To get all this gear to your destination, make sure to bring a durable and water-resistant ROG Ranger backpack.