Nitro 5 Intel

Watch Video
Reign over the game world with the combined power of a 12th Gen Intel ® Core™ i7 processor 1 with its new performance hybrid architecture and NVIDIA ® GeForce RTX™ 30 Series GPUs.

Dominating Specs

Reign over the game world with the combined power of an 12th Gen Intel® Core™ i7 processor1 and up to NVIDIA® GeForce RTX™ 30 Series GPUs(fully optimized for maximum MGP). Configure your laptop for top speed and massive storage with two slots for GEN 4 M.2 PCIe and up to 32GB of DDR4 3200 RAM.

Microsoft®

Windows 11 Home

Operating System

Up to

12th Gen

Intel® Core™ i7 Processors1

Up to

GeForce RTX™ 30 Series

Laptop GPU1

Up to

32GB, 3200MHZ

DDR4 Memory

Built for the Next Generation of Gaming

12th Gen Intel® Core™ processors give you superior gaming performance while delivering the flexibility to seamlessly multitask. Innovative new architecture matches the right core to the right workload, so background tasks won’t interrupt your game - giving you the freedom to chat, browse, stream, edit, record, and play without skipping a beat.

Up to

14 Cores

6P-core + 8E-core

Up to

20 THREADS

Threads1

NVIDIA® GeForce RTX™ 30 Series Graphics

The latest graphics are powered by NVIDIA’s 2nd Gen RTX Ampere architecture to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. New Max-Q technologies also utilize AI to enable thin, high performance laptops that are faster and better than ever.

Boost Performance with AI

NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.

More Immersive Experiences

Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics.

Optimized Power and Performance

NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.

Picture-Perfect. Furiously Fast.

With a lightning-quick 165Hz refresh rate and 3ms2 response time, your game sessions will be fluid, unbroken, and unmatched. Now you can land those reflexive shots with pinpoint accuracy and minimal ghosting.

Up To

15.6 / 17.3

Screen Size

Up to

QHD1

2560 X14401

Up to

165Hz

Refresh Rate

Up to

3ms

Response Time2

MUX ON, MUX OFF1

With the included MUX switch technology you can disable the integrated graphics for an increase in performance in games at the expense of battery life.

Chilled to Perfection

The newly refined chassis comes with a few extra tricks up its sleeve in the form of dual- fan cooling, dual-intakes (top and bottom), and a quad-exhaust port design. For extra control, pop open the NitroSense utility app for extra control and take command over fan speeds, lighting, and more.

Dual-fan Cooling

 

Quad-Exhaust

 

Upper-Air Intake

 

NitroSense

 

The Key to Victory

Spice things up with the 4-zone RGB keyboard1 and take command of the inner workings of the laptop via the dedicated NitroSense Key. The WASD and arrow keys are also highlighted for easy visibility for those clutch moments.

Breaking the Sound Barrier

Better audio delivers a competitive edge as well as a more immersive experience through dual 2W speakers. With DTS:X® Ultra, sounds are clear and can be delivered in a 3D spatial soundscape, allowing you to hear where your opponents are coming from with pinpoint precision.

Killer Connectivity

With the Intel® Killer E2600 Ethernet Controller, Intel® Killer™ Wi-Fi 6 AX1650i, and Control Center 2.0, you have all the tools you need to clear out the online competition. You deserve the low latency and reliable connection that only Killer networks can provide.

Intel® Killer™ E2600

The Killer E2600 automatically detects, classifies, and prioritizes network traffic and ensures the most important data is delivered fast with 1Gbps of throughput.

Intel® Killer Wi-Fi 6 AX1650i

Powered by all-new Wi-Fi 6 technology using 160Mhz channels, this delivers 2.4 Gbps of theoretical throughput and cutting-edge performance.

Killer Control Center 2.0

This exciting new interface allows gamers and performance PC users to analyze, optimize, and control their PC’s networking performance with ease.

Ports Aplenty

Plug all your peripherals into the full range of ports, including HDMI 2.1, Intel® Thunderbolt™ 41, and the newest USB 3.2 standard with Gen1 and 2 support.

HDMI 2.1

High-speed

USB 3.2 Gen 1

SuperSpeed USB 5Gb/s

USB 3.2 Gen 2 Type-A

10Gb/s + Offline Charge

Thunderbolt™ 41

40 Gb/s USB-C

Tournament

Conquer esports tournaments and be the champion

Course

Level up with exclusive courses and all-round stats

Community

Team with prodigies and veterans to create legacies

Intel ® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
© 2022 NVIDIA, the NVIDIA logo, and Ampere Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.

1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Non-native response time. Achieved via LCD Overdrive.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.