AXIS C1610-VE Network Sound Projector

Sleek, robust speaker for clear speech

  • Sleek, vandal-resistant design
  • All-in-one, outdoor-ready speaker system
  • Connects to standard network
  • Simple installation with PoE
  • Remote health testing

This sleek, outdoor-ready, vandal-resistant network speaker ensures clear, understandable voice messages wherever you need them – and looks good doing it.

Looks and sounds great – anywhere

AXIS C1610-VE is proof that tough can look good. Built to withstand temperatures ranging from -40 to +55°C, this network speaker offers clear, dependable voice messages outdoors or indoors. It comes ready for wall, pole, or ceiling mounting, and its IK10-rated vandal-resistant housing offers you peace of mind at any installation height. Furthermore, with a sleek, minimalistic look suited to any facade, it’s no surprise it won a Red Dot Award for design.

Smart – and easy

This all-in-one unit connects to the standard network, making it part of a flexible, scalable, and cost-effective solution. It’s preconfigured for excellent sound using a digital signal processor (DSP) , and it’s packed with smart features, including a built-in microphone for remote health testing and two-way audio communication, I/O ports for integration with additional systems and devices, and an integrated LED for a visual status confirmation.

Multiple uses, singular performance

As an alternative to the horn speaker, our sound projector offers natural, rich sound, making it an excellent option for all your voice messaging needs – and even for playing background music. High-quality audio means you can use it confidently as part of your security, operational, and safety solutions. Additionally, you can schedule prerecorded announcements, broadcast live speak, or integrate it with other network devices – such as cameras paired with analytics – so that specific events trigger relevant messages.