Nitro XV2

Watch Video

Superbly Synced

Eliminate choppy gameplay and distracting visual tears with AMD FreeSync™ Premium1. Savor the smooth, responsive visuals as the monitor’s refresh rate is synched to your computer’s framerate.

Picture Perfection

Marvel at how your favorite games look in enhanced WQHD2. Experience the sharp, focused clarity and true-to-life colors of this 27” IPS2 display. Show off your screen to an eager audience as shades and contrasts stay true with a viewing angle of up to 178°.

Seal of Approval

Not every gaming monitor comes with DisplayHDR™ 600 certification. This industry standard specifies HDR quality, including luminance, color gamut, bit depth, and rise time. Take your gameplay to the next level with improved color accuracy and contrast.

Optimized Colors

Immerse yourself in the hyper-realistic colors of the game world. Smooth transitions, finer shades, and uniform appearance are achieved with 90% DCI-P3 color gamut and a color accuracy of Delta E<1.

Fast-Paced Frames

Enjoy seamless, lag-free gaming with up to a frenzied 300Hz3 refresh rate. Even when the action gets frenetic, the 1ms4 Visual Response Boost™ ensures clear, blur-free images.

Adjustments On The Fly

No need to fiddle with buttons. Easily modify your monitor settings via the Display Widget utility software.

Full Speed with HDMI 2.1

With HDMI 2.1, next-gen consoles can be pushed to extremes. Select XV2 models also support 4K at 144Hz for some of the fastest 4K gaming possible5.

Eyesafe® and TUV Certified

Protect your eyes from unnecessary strain by utilizing Acer BlueLightShield™ and Flickerless™ technologies. Settle in for long gaming sessions with reduced monitor glare and eye fatigue thanks to Acer ComfyView™ and Low Dimming™.

An Ergonomic Edge

Good monitors should cause little to no strain. With a tilt of -5° to 25°, you can put your mind, and your neck, at ease.

Multiple Gaming Modes

Take your pick from a wide variety of gaming and non-gaming modes, each with its own unique color profile. Choose from action, racing, sports, and more! Customize all your apps to automatically run in the mode you prefer.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors
© 2020 Advanced Micro Devices, Inc. All rights reserved. AMD, the AMD Arrow logo, Ryzen, Radeon, FreeSync, and combinations thereof are trademarks of Advanced Micro Devices, Inc. Other product names used in this publication are for identification purposes only and may be trademarks of their respective companies. DisplayPort™ and the DisplayPort™ logo are trademarks owned by the Video Electronics Standards Association (VESA®) in the United States and other countries.
1 Requires a monitor and AMD Radeon™ graphics, both with FreeSync Premium support. AMD FreeSync Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase.
2 Specifications may vary depending on model and/or region. All models subject to availability.
3 Actual refresh rates may vary depending on model and/or region, computer specifications/hardware and/or set up.
4 Specifications may vary depending on model and/or region. 1ms VRB value based on internal tests under specific test conditions. Level of brightness may vary as a result of Visual Response Boost™ mode in use.
5 Only specific 4K UHD models support 4K at 144Hz via HDMI 2.1. Additional PS5/Xbox Series X combinations include the following: PS5: 4K UHD@120Hz / FHD@120Hz via one HDMI cable; XBOX Series X: 4K UHD@120Hz / WQHD@120Hz / FHD@120Hz with VRR via one HDMI cable