Is it a hub or something more? The 11-in-1 Hub from Plugable is packed with the features you’d expect from a docking station. Features like 100W USB-C pass-through charging, dual 4K 60Hz-capable HDMI ports, 3x USB 3.0 (5Gpbs) ports, a USB-C (5Gpbs) port, SD and microSD card slots, and a 3.5mm audio port. Heck, it even has Gigabit Ethernet (1Gbps) because you can’t always count on the wifi around here.

Despite being flush with features, it’s still small enough to toss in your bag and take it to-go. Perfect for commuting to and from a hybrid office.



Dual 4K for Windows

There’s work to be done, and that laptop screen isn’t the place to do it. A USB C hub HDMI port is fairly common, but two? Featuring dual HDMI ports, this handy hub lets you stretch out across two ultra-high-definition screens with resolutions up to 4K 60Hz on Windows and Chrome computers.

On Mac computers, extend to one 4K 60Hz display with this this USB C Hub Multiport Adapter. A screen connected to the second HDMI port will mirror the first HDMI port.

Host computer must support DP 1.4 and Multi-Stream Transport (MST) to achieve dual 4K 60Hz.



100W Pass-Through Charging

A USB hub powered by your laptop, or your laptop’s USB-C power adapter.

The USB-C hub has pass-through charging so you can use your laptop's USB-C Power Adapter to power the hub and your computer. Hub also works in bus-powered mode (no USB-C power adapter connected).

Supports USB-C Power Delivery (PD) input up to 100W, with 8-15W intelligently reserved for the hub and your peripherals.


Keep It on Your Desk or Take It to Go

Power meets portability in this USB C Hub Multiport Adapter. Designed to be semi-permanent, the hub feels comfortable as a permanent desk accessory with a minimal footprint, or as a traveling companion when commuting to a hybrid office.

Rigid and compact aluminum construction keeps all of your ports accessible and stands up to wear and tear. No dedicated power adapter (the hub uses your laptop’s USB-C charger) means less cord clutter.