The Plugable Passive USB4 EPR cable is built to deliver a true USB4 experience.
Incredibly fast 40Gbps data transfer speeds and support for two 4K screens or one 8K screen is just the start. With Extended Power Range (EPR), this cable is built with the future in mind and can deliver up to 240W. And because it’s USB-IF Certified, it can be used as a Thunderbolt 3 cable in your Thunderbolt 3 dock - and that’s true for USB4, and USB-C, too.
240W Extended Power Range
When we say this cord offers Extended Power Range (EPR), we mean it can carry up to 240W, unlike previous generations of cables that max out at 100W.
For many, this will be considered a fast charging option. And that’s no surprise, because with 240W, you can power just about any laptop on the market, and what’s to come.
As more devices begin to integrate EPR functionality, you’ll find this cable has you future-proofed
USB-IF Certified
Future-Proof with USB4
Thunderbolt 4, USB4, or USBC to USBC cable, what is it? All of the above. And a little more.
This cable is USB-IFcertified, and that comes with some incredible benefits. Thunderbolt 4, Thunderbolt 3, USB4, or USB-C, it doesn’t matter, The Plugable Thunderbolt 4 EPR cable will work. Even at a full meter (3.3ft), you won't see a decrease in performance.
It should be noted that actual performance is determined by the capabilities of the host and peripheral(s).