With Intel vPro® and up to a 12th Gen Intel® Core™ i7 processor1, you can enjoy a performance improvement of up to 20% over previous generations to better deal with your everyday tasks.
This Chromebox comes with four USB 3.2 Gen 2 Type-A and two full-function USB 4 Gen 3 Type-C ports, providing you with the newest and fastest USB technology for up to 40 Gbps transfer speeds.
The full-function USB Type-C and dual HDMI 2.1 ports allow you to display your content on up to four external displays. Configurations that include an extra HDMI or DP port are also available.
This Chromebox boasts features such as Wi-Fi 6E and an RJ45 2.5G Gigabit Ethernet (2.5GbE) port2 that provides you with a quick and stable network connection.
The compact, fitted design allows for numerous placement possibilities. And with a VESA mount kit, you can put this Chromebox just about anywhere.
Easily customize this Chromebox for a variety of scenarios such as education, digital signage, or kiosks, thanks to the easy-to-use ChromeOS.
1 Specifications may vary depending on model and/or region.
2 Only Intel® Core™ i7 models will feature a 2.5GbE port. Other models will feature a 1.0GbE port.