WIRELESS SIMPLICITY

M170 is ready when you are. Simply plug the receiver into a USB port on your device to start working in seconds. The small size and smooth cursor control make it great for tight workspaces and busy desks. Enjoy the world of wireless!

ANY HAND, ANYWHERE

The compact, wireless M170 has a fully ambidextrous design that easily fits within your laptop bag, so you can get to work anywhere—whether you’re left- or right-handed

PLUG & PLAY WIRELESS

Connect in 3 seconds get up to 10 meters* of wireless freedom with a strong, reliable USB receiver. No delays, No dropouts. M170 is compatible with Windows, macOS, Chrome OS and Linux. *Actual wireless range may vary based on use, settings, and environmental conditions

BATTERY LIFE YOU CAN COUNT ON

Durable and reliable, M170 also works up to 12 months without changing batteries thanks to the on/off switch button and auto-sleep power-saving mode. *Battery life may vary based on user and computing conditions.

QUALITY YOU CAN RELY ON

Built with the same high quality standards that have made Logitech the global leader for mice and keyboards. *Based on independent sales data (in units) aggregated for Logitech mice and keyboards from major global markets including (Jun'21-May'22 period). Retail channel only.

BETTER THAN A TOUCHPAD

Using a mouse is more ergonomic than a touchpad*. The compact shape and wireless capability lets you work comfortably —at home, the office, or anywhere in between. *Logitech Ergonomic Lab study on 23 participants in (Oct / 2019) with two Logitech standard mice and two standard, embedded trackpads