Size can be deceptive
Powerful 12 th Gen Intel ® Core™ processors. Vast superfast memory capacity. And seamless ChromeOS performance. It’s no wonder the ThinkCentre M60q Chromebox Enterprise optimizes data-heavy workloads and accelerates the virtual desktop infrastructure. With its adaptability, scalability, and multiple-screen capability, this compact device is engineered for efficient productivity.
Enterprise-ready security
With ThinkShield, our suite of hardware and software protection solutions, and the Google-designed Titan C Chip, the ThinkCentre M60q Chromebox Enterprise puts the security of your device and data first. And with ChromeOS, cloud-based security capabilities keep your business safe with seamless automatic updates and protection against evolving threats.
Tap into the cloud
The cloud-first operating system ChromeOS offers businesses uninterrupted productivity, built-in security, fast deployment, and reduced total cost of ownership. And with Chrome Enterprise, they can also benefit from zero-touch deployment, scalable cloud-based management, and 24/7 support. All of which enables IT teams to focus more on business innovation and the bottom line.
Environmental diligence
The ThinkCentre M60q Chromebox Enterprise is designed with the planet in mind. As well as post-consumer recycled plastic components, it has ENERGY STAR ® 8.0 and EPEAT ® Gold certifications. What's more, as ChromeOS devices consume up to 46% less energy than comparable competitor devices*, this compact Tiny desktop offers efficient charging and optimal device performance.
Extremely versatile
No matter the workspace constraints, the ThinkCentre M60q Chromebox Enterprise never compromises productivity. Thanks to its compact design, this high-performance desktop can be easily mounted behind a monitor, on a wall, or even on a mobile kiosk. As well as an array of ports, including DisplayPort™, HDMI, and USB-C, it can support up to four displays.
Truly rugged
Lenovo’s dedication to quality means the ThinkCentre M60q Chromebox Enterprise shrugs off spills, dust, and more. It’s MIL-STD certified against multiple real-world benchmarks for toughness and durability. We test against 12 standards and 20 procedures to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.