Enterprise-Level Performance and Speed

This printer offers robust functionality and reliable performance for mid to large-sized workgroups. Features Brother’s fastest color laser print speeds ever – up to 42ppm.(1)

Low Total Cost of Ownership

Offers built-in value with included Brother Genuine 6,500‐page black and 5,000-page color toner cartridges.(2) Provides low cost printing using high-yield replacement toner cartridges.

Advanced Security Features

Equipped with Triple Layer Security features to help keep your devices and documents secure and safeguard your network. Includes an integrated NFC card reader for easy badge authentication.

Create Professional Business Documents

Features our boldest laser color output ever. Get your business noticed with vivid color and sharp black output that allows for professional brochures, presentations, and other important documents.

Large, Scalable Paper Capacity

Supports busy workgroups with a 520‐sheet capacity paper tray and 100‐sheet capacity multipurpose tray.(3) For additional capacity, add optional trays for a maximum capacity of up to 1,620 sheets.(3)

Features

3.5” Color Touchscreen Display
Offers seamless menu navigation and the ability to print directly from cloud services.(4)

Flexible Connectivity
Features Gigabit Ethernet networking to share on your wired network. Optional dual band (2.4GHz / 5 GHz) wireless module.(5) Convenient mobile device printing helps to meet mobile workforce demands.(6)

Fast, High-Quality Business Color Printing
Delivers our fastest color laser print speeds ever – up to 42ppm(1) to help increase workgroup productivity, as well as our boldest laser color output ever to create professional business documents.

Large Output Capacity
Offers 250‐sheet capacity output(3) to support higher print volumes.

Expandable 620-sheet Paper Capacity(5)
Features a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray for printing custom media.(3) Additional paper tray options can be added to help meet evolving workgroup needs.

Eco-Friendly Features
ENERGY STAR® certified and EPEAT® Silver rated. Default duplex printing helps reduce paper costs. Eco Mode helps to reduce power consumption, while Toner Save Mode helps to reduce toner use.

Disclaimers

(1) Based on one‐sided printing. Change from default setting required.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Requires an Internet connection and an account with desired service.
(5) Requires additional purchase.
(6) Requires connection to a wireless network.

EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.

Images are for illustrative purposes only. Specifications subject to change.