Advanced Quad Display Thunderbolt 4 Docking Station with three Thunderbolt 4 USB-C, one DisplayPort, one HDIM, two USB-A 5Gbps, two USB-A 480Mbps with 5V/1.5A power charging, one Gigabit Ethernet Port, one SD 3.0 card slot, one Micro SD (TF) 3.0 card slot, two stereo audio/microphone, and PD up to 60W for Windows and Mac. Compliant with mac ® system for M1, M2, M3 Pro, & Max
Create a High-performance workstation with 40Gbps data transfer and 60W PD charging via a single Thunderbolt 4 input port to extend multiple connectivity ports, Thunderbolt or Hybrid displays, and with daisy chain capability increases your work efficiency
Supports Ultra HD video resolution up to one 8K (7680x4320)@30Hz / 4K144Hz (3840x2160) @144Hz display through a Thunderbolt 4 port (Windows only), four 4K (3840x2160)@60Hz displays through two Thunderbolt 4+one DisplayPort+one HDMI ports; three 4K (3840x2160)@60Hz or one 8K (7680x4320)@30Hz+two 4K (3840x2160)@60Hz displays through one Thunderbolt 4+one DisplayPort+one HDMI ports and 5.1-ch surround sound
Supports various supplication such as Mirror and Extended modes. Mirror mode same content on each display and Extended mode with individual content on each display
Adds one Thunderbolt 4 input port with 60W PD (Host), three Thunderbolt 4 output ports with 15W PD (for daisy chain), one Hybrid Display/HDMI output port with DisplayLink controlled, two USB-A 5Gbps ports, two USB-A 480Mbps ports with 5V/1.5A power charging, one SD 3.0 memory card slot, one Micro SD (TF) 3.0 memory card slot, one Gigabit Ethernet network port, one 3.5 mm audio port, one 3.5mm microphone port, one power on/off button, and one DC power jack (20V/7.5A)
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.
Includes 150W power adapter to provides enough power for your connected peripherals, such as external SSD, flash drive, smartphone, tablet … and PD provides up to 60W Power Delivery for laptop or notebook charging, 15W (2x USB-A with 5V/1.5A) fast charging port, 45W (3x TBT4 5V/3A) charging ports
Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port
Enterprise Features:
- Wake on Lan;
- PXE boot
*Note: Mac address not supported
Supports two 3.5mm phone jacks for 2 channel stereo audio and microphone connection
Compatible with SD 3.0 UHS-1 and Micro SD (TF) 3.0 UHS-1 memory card. Supports a maximum capacity of 2TB and data transfer rate up to 104MB
Provides two USB-A ports with 5Gbps data transfer rate; two USB-A ports with 480Mbps data transfer rate that supports 5V/1.5A power charging to charging USB devices
Plug-n-Play. Compatible with Windows 10/11(Intel/AMD/Snapdragon) and macOS 10.12 or newer
Premium aluminum housing provides efficient heat dissipation design for reliable performance and increase efficiency