Smart City IR Touch Overlay for KOP55XHB and KOP55XHB2

Effortlessly upgrade your Smart City Kiosk into an interactive user experience with the IR Touch Overlay accessory. This IR Touch Overlay is designed specifically for the Smart City Kiosk’s integrated 55" Xtreme™ High Bright Outdoor Display. It is manufactured with a stainless steel chassis, ensuring durable, lasting performance. With the incorporated infrared technology, the overlay is capable of responding to ten simultaneous points of touch and can detect any input including a bare finger, gloved finger, or stylus.

Features

  • 10 points simultaneous touch allows for flexibility in content selection
  • Works well with many input devices such as a finger, glove, pointer, etc.
  • Exceptional response time (≤15ms)
  • Touchscreen power: USB 5VDC, Maximum 105W
  • Made from powder coated stainless steel
  • Easy setup
  • HID-compliant
  • Works with multiple operating systems (see specifications)
  • USB cable included
  • Optional heating element; AC 120C .9A
  • Note: IR Extender (ACCD-IREX) is included with each XHB554 and must be used when KIRP-XHB4(-HT) is installed to allow display control via remote
  • Note: Ambient Light Sensor (ACCD-ALS) is included with each KIRP-XHB4(-HT)