Acer Chromebook Spin 511

A New Way to Learn

Acer Chromebook Spin 511 (R756TN)
The Acer Chromebook Spin 511 is a convertible Chromebook for flipped classrooms. It features an 11.6” IPS touchscreen display, a webcam with privacy shutter, and a dockable USI stylus.

Rugged Durability

This ruggedized Chromebook features MIL-STD-810H certification6, widened brackets, a shock-absorbent bumper to protect from drops as high as 122cm, and a spill-resistant keyboard that protects components from up to 330ml of liquid.

Chrome Education Upgrade & Zero-touch Enrollment

The Chrome Education Upgrade with zero-touch enrollment leverages your Chromebook’s full capabilities to mitigate rising teacher workloads and simplify device enrollment into school domains.

1. All antimicrobial solutions, including Antimicrobial Corning ® Gorilla ® Glass, do not protect or provide users any direct or implied health benefits.
2. Specifications vary depending on model and/or region.
3. Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
4. EPEAT ® registration varies by country. See http://www.epeat.net/ for registration status for each country.
5. Model(s) with model numbers starting with R756T-TCO, R756TN-TCO, R756LT-TCO, and R756LTN-TCO are TCO Certified. For more information on our TCO Certified devices, please contact your local sales representative.
6 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.