Acer Chromebook
Vero 712

Sustainable Learning

Watch Video
Acer Chromebook Vero 712 (CV872 / CV872T)
See and do more with the Acer Chromebook Vero 712. This 3:2 aspect ratio Chromebook for schools features a 12 th Gen Intel ® Core™ processor that enables students to do coding on their Chromebooks faster than ever before.

Top of the Class Processor

The 12th Gen Intel® Core™ processor ensures applications run smoothly while also running multiple programs with no delay. Quickly handle CPU-intensive tasks such as programming on this Chromebook faster than ever before.

See More, Do More

More screen, less scrolling. The 3:2 aspect ratio display gives you 18% more vertical space to work with than regular 16:9 displays, letting you easily view more of your lines of code without the need to continuously scroll.

Caring for Your Eyes

TÜV Rheinland Low Blue Light (Hardware Solution) certification simplifies things for IT procurement professionals and parents looking for a display that prioritizes the health of their eyes.

Designed for Sustainability

Featuring recycled materials, sustainable packaging, an energy-efficient design, and EPEAT registration1, this laptop for blended learning embodies the spirit of our Earthion initiative to reduce waste across the lifetime of the device.

Certified Safe and Durable

The Military Standard3, 6 tested, impact-resistant body with widened brackets and reinforced IO ports stand up all sorts of daily wear and tear. The shock-absorbent bumper and reinforced design protect the device from drops as high as 122cm.

Anchored Key Design and Serviceable Keyboard

Keep the keys where they should be. Mechanically anchored keys make sure keycaps stay in place and are tamper-proof. The keyboard’s unique drainage design protects internal components from up to 330ml of liquid.

Enhanced Online Collaboration

The combination of an HD webcam with temporal noise reduction and flare-reducing technologies and a dual microphone improves audio and video quality – even in dim lighting, which is critical for online collaboration.

1 EPEAT ® registration varies by country. See http://www.epeat.net/ for registration status for each country.
2 PCR stands for ‘Post-Consumer Recycled’.
3 Sand and Dust testing based on MIL-STD 810F.
4 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
5 Children should use a Google Account managed with the Family Link parental control app when using their ChromeOS device.
6 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.