The Acer Chromebook 511 is our latest 11” Chromebook for education. Students will be ready to achieve more at school with its optional 11.6-inch IPS display, serviceable keyboard, and webcam with privacy shutter.
Futureproof Processing
Enjoy a long battery life and responsive software with the latest Intel® processor. The extra performance and advanced Intel Wi-Fi 6E ensure classroom projects run smoothly and consistently.
Serviceable Keyboard Design
The serviceable keyboard design with mechanically anchored keys protects from accidental key removal while also allowing quick keyboard replacement with the removal of just two screws.
Chrome Education Upgrade & Zero-touch enrollment
Chrome Education Upgrade with zero-touch enrollment leverages your Chromebook’s full capabilities to mitigate rising teacher workloads and simplify device enrollment into school domains.
1 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
2 EPEAT
® registration varies by country. See http://www.epeat.net/ for registration status for each country.
3 The following models of Acer Chromebook 511 are certified with TCO: C736LT-TCO, C736L-TCO, C736T-TCO, and C736-TCO.4 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
4 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.