Two stellar products are now available in a set as CHERRY DW 9500 SLIM. The silver and black colored CHERRY KW 9100 SLIM wireless keyboard and the ergonomically shaped CHERRY MW 8C ERGO right-handed mouse are a dream team. State-of-the-art technology and top-quality workmanship combine with an elegant design to create a genuine eye-catcher on your desk.
Connect the DW 9500 SLIM either via Bluetooth® or a 2.4 GHz connection using the USB receiver. Simply toggle between the two connection types and maintain a fast and reliable connection. Conveniently work on your tablet or laptop using the Bluetooth® mode connection and switch over to your PC using the 2.4 GHz connection (RF mode). The fast and reliable connections have a range of up to 33 ft. and are AES-128 encrypted.
Both the keyboard and mouse have powerful lithium batteries enabling you to work for weeks without interruption. With the included USB-A-to-USB-C cable, there's no interruption, as you can charge and work simultaneously.
Modern design elements coupled with sensible tactile feedback in a layout for practical daily use. The built-in status LEDs let you see at a glance whether the Shift, Scroll, or Num Lock key is activated on the designer keyboard. You can also see when the battery charge is running low. The state-of-the-art right-handed mouse has a two-color LED to indicate the battery, charge, connection status, and the selected resolution.
The DW 9500 SLIM is a prime example of how high-quality standards and minimalist design can go hand in hand. The same goes for the plastic-free packaging.
The slim wireless keyboard was developed with the utmost attention to detail and boasts CHERRY SX scissor technology. This gives it a precise and pleasant typing experience and ensures that you get through the workday effortlessly and productively. The keyboard benefits from an integrated metal plate and nonslip rubber feet, meaning it's stable on the work surface at all times.
In keeping with the keyboard’s minimalist style, it focuses on the essentials such as featuring the six most important additional keys. If you need more flexibility, the free CHERRY KEYS software is the ideal solution. This can be used to program special keys and F keys to suit individual needs. The keyboard also comes with a magnetic bar if you want a steeper angle.
The wireless ergonomic mouse, most suitable for users with medium to large hands, sits comfortably in the hand even when working for hours on end. It has rubberized side parts with a rest for your thumb to relax on. The generously sized sliding surfaces allow you to guide the mouse smoothly over the desk without strain on the wrist.
In addition to this pleasant handling, the 6-button mouse with a scroll wheel has many impressive features. The high-precision sensor allows the mouse to be used on nearly any surface, even on glass tables. By pressing the DPI button, the resolution can be set to 600, 1000, 1600, or 3200 dpi. This makes the wireless mouse ideal for use with high-resolution 4K monitors.
Whether you work on the move, in the office, or at home, the CHERRY DW 9500 SLIM desktop set is a stylish and reliable companion. It’s not only a visual statement on your desk but also features top-level technology.