Adaptable Learning
The Military Standard (MIL-STD 810H1) tested and impact-resistant body stands up to all sorts of daily wear and tear. The shock-absorbent bumper and reinforced design protect the device from drops as high as 122cm and up to 60kg of downward force. The widened brackets and reinforced IO ports protect against rough play, while the unique drainage design of the keyboard protects internal components from up to 330ml of liquid.
15 hours2 of battery life goes a long way. With just a single charge, get in a full day’s work with time to spare. The powerful long-lasting battery means you don’t have to take the power adapter with you.
Keyboard keys are kept safe from inquisitive children with mechanically anchored keys. These keys are both difficult to remove and easy to replace, making them ideal for classroom situations where computers are shared among students.
With zero-touch enrollment, IT departments can drop ship Chrome OS devices that will automatically enroll into school administration as soon as the end-user connects to the internet. With Chrome Education Upgrade, it’s easy to tailor your Chrome OS environment to meet the unique needs of your school, as well as every teacher and student. Get the best of Chrome OS with the powerful management capabilities and advanced security of Chrome Education Upgrade – without the hassle of managing device upgrades.
This convertible device comes with a touch display protected by Antimicrobial Corning® Gorilla® Glass. Cleaner, tougher cover glass made possible by embedded ionic silver that resists the growth of odor and stain causing microorganisms through the lifetime of the touch display. Also, the built-in camera shutter can provide additional privacy protection for students if needed.
To burn or bury is not the only option, and this eco-friendly Chromebook is a testament to Acer’s commitment to sustainable operations. We proudly use post-consumer recycled (PCR) plastics in our chassis and are pioneering full PCR integration into our laptops. Further, the touchpad on this Chromebook is an environmentally-friendly OceanGlass™ touchpad, made entirely out of abandoned plastic waste and reused within the surface of the touchpad to provide you with a sleek, glass-like tactile texture as your fingers scroll across the touchpad.