The Military Standard (MIL-STD 810H1) tested, impact-resistant body stands up all sorts of daily wear and tear. The shock absorbent bumper and reinforced design protects the device from drops as high as 122cm and up to 60kg of downward force. The widened brackets and reinforced IO ports protect against rough play while the unique drainage design of the keyboard protects internal components from upwards of 330ml of liquid.
Get the power to keep you going throughout the day. This Chromebook’s battery will keep you active for up to 15 hours2.
Suitable for younger learners, this Chromebook is certified to meet two leading toy safety standards: the ASTM F963-163 and UL/IEC 60950-14.
Keep the keys where they should be. Mechanically-anchored keys makes sure the keyboard stays in good condition, even when used by several students throughout the school day.
Work together better with this Chromebook’s optional touchscreen functionality5, while the 78° wide field of view HDR webcam improves online interactions.
Enjoy all the advantages offered by Chrome OS: quicker boot times, an easy-to-use interface, built-in malware protection, access to millions of Android™ apps on Google Play™, and much more.