SmartMount ® Flat Wall Mount for the 85" Microsoft ® Surface™ Hub 2S

Peerless-AV’s SmartMount® Flat Wall Mount is designed specifically for the 85" Microsoft® Surface™ Hub 2S. Installation and maintenance are made easy with the SF680P-HUB2’s robust feature set. Auto-latching adaptor rails automatically secure the display without the use of a tool. The mount’s built-in kickstand holds the display safely from the wall during cable routing, while the open wall plate allows for increased electrical and cable management options. Horizontal and vertical display adjustment allow for quick fine-tuning of the mounted display. The included spacers and custom length bolts provide proper clearance around the 85" Surface Hub 2S compute module.

Features

  • Specifically designed for the 85" Microsoft® Surface™ Hub 2S
  • Accommodates the 600 x 600mm VESA® mounting pattern of the 85" Microsoft® Surface™ Hub 2S
  • Total wall access reduces installation time and allows for increased electrical/cable management options
  • Post-installation leveling and side-to-side adjustability features allow fine tuning of the mounted display for the perfect display positioning
  • Auto-latching adaptor rails securely lock display in place with an audible click
  • Leave quick-removal draw strings on for easy access and maintenance to back of display or remove for a theft-resistant installation
  • Built-in kickstands hold the display safely from the wall for cable routing and effortless maintenance
  • Low-profile design holds display only 1.73" (44mm) from the wall
  • Easy hang wall plate allows a bolt to be pre-installed to ease wall plate installation
  • Lateral display adjustment up to 19.25" (489mm)
  • 1" of post-installation vertical adjustment provides flexibility after installation
  • Includes custom length screws and spacers for the 85" Microsoft® Surface™ Hub 2S