DEFENDER MID-TOWER CHASSIS

E-ATX Dimension Chassis with MESH Panel Design

XPG DEFENDER is a full size E-ATX chassis, premium for its spacious layout design and its MESH gaming front panel style.

*XPG VENTO 120 ARGB fans sold separately.

Magnetic MESH Front Panel Design with Detachable Dust Filter

Magnetic front panel acts as a frontier dust filter, preventing and tecting any other internal components. Its removable dust filter further blocks out unwanted dusts and ashes.

Efficient Airflow Design

XPG DEFENDER’s efficient airflow design begins with the MESH front panel, its x3 XPG VENTO 120 included fans, and supports up 360mm Radiator (front) and 280mm Radiator (top).


Perforated Cooling PSU Chamber

PSU is also cooled with the perforated PSU chamber designwith a removable dust filter.

Support Vertical VGA installation

XPG DEFENDER supports vertical VGA installation. Show off your graphic card and other components with lighting effects.

Storage Options

Supports up to x2 2.5” HDD/SSD at the back of the chassis, and x2 2.5”/3.5” Combo Drive at storage bays.

Dimensions and Form Factor

XPG DEFENDER supports E-ATX motherboards with dimensions (HxWxD) of 492 x 220 x 441mm (19.37 x 8.66 x 17.36 inch):

CPU Cooler Height Limitation: 170mm

Graphic Card Length Limitation: 370mm

Graphic Card Vertical Installation Limitation: 27.3mm

PSU Length Limitation: 220mm