TRENDnet’s 7-Port Multi-Gig Switch, model TEG-S327, is an affordable 2.5G switch that provides advanced high-bandwidth performance, ease of use, and reliability. The TEG-S327 multi-gig switch offers two dedicated 2.5G ports and five dedicated 1G ports for high-speed network connections with a 20Gbps switching capacity. With a sturdy compact metal housing and fanless design, this multi-gig switch is a cost-effective switch solution for high-speed network connections.

7-Port Multi-Gig Switch

  • DEVICE INTERFACE: 5 x Gigabit ports; 2 x 2.5GBASE-T ports (1Gbps/2.5Gbps); LED Indicators
  • 2.5G PORTS: This 7 Port Multi-Gig Ethernet switch is equipped with two 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
  • FANLESS DESIGN: The compact fanless design of the 2.5G network switch lowers energy consumption costs and eliminates operating noise
  • EASY INSTALLATION: No configuration needed, simply connect network devices to the Gigabit Ethernet switch
  • SWITCHING CAPACITY: 20Gbps switching capacity
  • COMPATABILITY: 2.5G ports are backwards compatible with 100/1000Mbps devices
  • WALL MOUNTABLE: Features a convenient wall mountable design for greater installation flexibility
  • LIFETIME PROTECTION: TRENDnet LIFETIME PROTECTION: The TEG-S327 multi-gig switch comes with Lifetime TRENDnet Manufacturer Protection. Renewed or refurbished products come with a 90 day Amazon Renewed Guarantee.
  • NDAA / TAA compliant (U.S. and Canada only)

2.5G Ports


Equipped with two 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.

Wall Mountable


Well-suited for desktop installations, but also features a wall-mountable design for greater installation flexibility.

Fanless

Convenient fanless design on this multi-gig switch lowers power consumption and energy costs, and eliminates operating noise.

Housing Design

Sturdy metal housing on the affordable 2.5G switch is also compact and lightweight

LED Indicators

LED indicators conveniently convey port status on this affordable 2.5G switch

Network Ports

Affordable multi-gig switch provides 5 x 1G ports and 2 x 2.5G ports for high-speed network connections

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 15KB) for increased performance

TRENDnet 7-Port Multi-Gig Switch - TEG-S327

TRENDnet’s 7-Port Multi-Gig Switch, model TEG-S327, is an affordable 2.5G switch that provides advanced high-bandwidth performance, ease of use, and reliability. The TEG-S327 multi-gig switch offers two dedicated 2.5G ports and five dedicated 1G ports for high-speed network connections with a 20Gbps switching capacity. With a sturdy compact metal housing and fanless design, this multi-gig switch is a cost-effective switch solution for high-speed network connections.

TRENDnet’s Affordable 7-Port Multi-Gig PoE+ Switches - TEG-S327 / TPE-TG327

TRENDnet’s 7-Port Multi-Gig Switches, model TEG-S327 and TPE-TG327, is an affordable 2.5G switch that provides advanced high-bandwidth performance, ease of use, and reliability. The multi-gig switches offers two dedicated 2.5G ports and five dedicated 1G ports for high-speed network connections with a 20Gbps switching capacity. Having a sturdy compact metal housing and fanless design, the multi-gig switch is a cost-effective solution for high-speed network connections.

TRENDnet End-to-End Multi-Gigabit Networking Solutions