TRENDnet’s 12-Port 10G Web Smart Switch, model TEG-7124WS, offers advanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready 10Gb managed switch comes with an easy-to-use, intuitive web-based interface. Management features include LACP to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.

Free up router resources by offloading routing processes to this 10Gb managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic.

This 12-Port 10G managed switch also features eight 10GBASE-T Ethernet ports, and four 10G SFP+ ports for long-distance, high-speed fiber network connections, providing a cost-effective solution in adding 10G link capability to an SMB network.

High-Speed 10GBASE-T and 10G SFP+


Offers eight 10GBASE-T Ethernet ports, and four 10G SFP+ ports for high-speed network connections providing a cost-effective solution in adding 10G link capability to an SMB network.

Web Smart Management


Provides an easy-to-use web-based management GUI for reduced switch configuration complexity, and offers a combination of SMB management features for easy deployment.

Integration Flexibility


Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring for flexible network integration.

NETWORKING SOLUTION

12-Port 10G Web Smart Switch

  • 8 x 10G ports
  • 4 x SFP+ slots
  • Supports 1G/2.5G/10G link speeds
  • Easy-to-use web-based management interface
  • Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping
  • Bandwidth control per port
  • Private and Voice VLAN support
  • 240Gbps switching capacity
  • IEEE 802.1p QoS with queue scheduling support
  • 1U 19” rack mountable metal housing
  • NDAA / TAA compliant (U.S. and Canada only)

FEATURES

Monitoring
RMON, SNMP, SNMP Trap, and
Port Mirroring support administrator
monitoring solutions

Access Control
Features such as ACL, SSL, MAC/
port filtering, 802.1X, TACACS+,
and RADIUS are compatible with
layered access controls

Troubleshooting
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting

Hardware Design

Provides eight 10G ports, four 10G
SFP+ slots, a 240Gbps switching
capacity, a built-in power supply,
and rackmount brackets

IPv6 Ready
This switch supports IPv6
configuration and IPv6 neighbor
discovery

Traffic Management
A broad range of network
configurations are supported by:
802.3ad link aggregation,
Asymmetric VLAN, 802.1Q VLAN,
Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p
Class of Service (CoS), port
bandwidth management, and QoS
queue scheduling

© Copyright 2023 TRENDnet, Inc. All Rights Reserved.

TRENDnet 12-Port 10G Web Smart Switch - TEG-7124WS

TRENDnet End-to-End Multi-Gigabit Networking Solutions

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3ae
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3an
  • IEEE 802.3az
  • IEEE 802.3bz
Device Interface
  • 8 x 10G Ports
  • 4 x 10G SFP+ slots
  • LED indicators
Data Transfer Rate
  • Gigabit Ethernet: 2000Mbps (full duplex)
  • 2.5G Ethernet: 5000Mbps (full duplex)
  • 10G Ethernet: 20Gbps (full duplex)
  • SFP: 2000Mbps (full duplex)
  • SFP+: 20Gbps (full duplex)
Performance
  • Switch fabric: 240Gbps
  • RAM buffer: 16MB
  • MAC Address Table: 32K entries
  • Jumbo Frames: 10KB
  • HOL Blocking Prevention
  • Forwarding rate: 178.56Mpps (64-byte packet size)
Management
  • CLI (Telnet / SSHv2) for basic administration
  • HTTP/HTTPS (SSL v2/3 TLS) Web based GUI
  • SNMP v1, v2c, v3
  • RMON v1
  • Static Unicast MAC Address
  • Enable/disable 802.3az Power Saving
  • LLDP and LLDP-MED
  • Virtual Cable Diagnostics Test
  • IPv6: IPv6 Neighbor Discovery, IPv6 Static IP, DHCPv6, Auto configuration
  • Dual image and configuration
MIB
  • RMON MIB RFC 1271
  • LLDP MIB IEEE 802.1ab
  • RFC 1213 MIB II
  • RFC 1643 Ethernet intf MIB
  • RFC 1493 bridge MIB
Spanning Tree
  • IEEE 802.1d STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
  • IEEE 802.1s MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static Link Aggregation
  • 802.3ad Dynamic LACP
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control per port
  • Queue Scheduling: Strict Priority, Weighted Round Robin (WRR)
VLAN
  • 802.1Q Tagged VLAN
  • Dynamic GVRP
  • Up to 256 VLAN groups, ID Range 1-4094
  • Private VLAN (Protected Ports)
  • Voice VLAN (10 user defined OUIs)
Multicast
  • IGMP Snooping v1, v2, v3 (per VLAN)
  • MLD Snooping v1, v2
  • IGMP fast leave
  • Up to 256 multicast entries
Port Mirror
  • RX, TX, or Both
  • Many to one
Access Control
  • 802.1X Port-Based Network Access Control, RADIUS, TACACS+
  • Local Dial-In User Authentication
  • DHCP Snooping
  • Loopback Detection
  • Trusted Host
  • Denial of Service (DoS)
  • IP MAC port binding
  • Block unknown multicast
ACL IPv4 L2-L4 & IPv6
  • MAC Address
  • VLAN ID
  • Ether Type (IPv4 only)
  • IP Protocol 0-255
  • TCP/UDP Port 1-65535
  • 802.1p
  • TOS (IPv4 only)
  • IPv4 Address and Mask (IPv4 only)
  • IPv6 Address and Prefix Length (IPv6 only)
Layer 3 Features
  • IPv4 / IPv6 static routing
  • IP interfaces: Up to 6
  • Routing table entries: Up to 32 (IPv4 / IPv6)
  • ARP table (up to 128 entries)
  • Inter-VLAN routing
Power
  • Input: 100 – 240V AC, 50/60Hz, internal power supply
  • Max. consumption: 152.3W
Fan/Acoustics
  • Quantity: 1
  • Smart Fans
  • Noise Level: 39 dBa (max.)
MTBF
  • 53,900 hours
Operating Temperature
  • -0° – 50° C (32° – 122° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 325 x 230 x 44mm (12.80 x 9.06 x 1.74 in.)
  • Rack mountable 1U height
Weight
  • 1.96kg (4.31 lbs.)
Certifications
  • CE
  • FCC
  • UL
Warranty
  • Lifetime Warranty*