TRENDnet’s 7-Port Multi-Gig PoE+ Switch, model TPE-TG327, is an affordable 2.5G PoE+ switch that provides advanced high-bandwidth performance, ease of use, and reliability. The TPE-TG327 multi-gig switch offers two dedicated 2.5G PoE+ ports and five dedicated 1G PoE+ ports for high-speed network connections with a 20Gbps switching capacity. Having a sturdy compact metal housing and fanless design, the multi-gig PoE+ switch is a cost-effective solution for high-speed network connections. A 70W total PoE power budget on this affordable multi-gig PoE+ switch supplies up to seven PoE+ devices with up to 30W per port.
Equipped with two 2.5GBASE-T RJ-45 PoE+ ports that provide multi-gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
Provides 5 x 1G PoE+ ports and 2 x 2.5G PoE+ ports for high-speed network connections.
Sends larger packets, or Jumbo Frames (up to 15KB) for increased performance.
LED indicators conveniently convey port status on this affordable 2.5G PoE+ switch.
Sturdy metal housing on this affordable 2.5G PoE+ switch is also compact and lightweight
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|