This Sit-Stand Wall Mount Workstation allows you to create an ergonomic standing desk setup. This is the ideal solution for installations with limited space for a traditional desk, such as offices, labs, clinics, or warehouses. The workstation features a foldable keyboard with an ambidextrous slide-out mousepad tray. The spring-assisted arm allows for height adjustment and lets you alternate between sitting and standing without interrupting your workflow. Adjust your workstation up, down, left or right, to suit the user's ergonomic requirements.
Adjust the Height with One Smooth Motion
Modify your position with one smooth motion using the built-in handle. Hold and lift the work surface with a range of up to 17.2in (43.8cm) to adjust the workstation's height. You can change the height adjustment tension to suit the user's needs. The VESA (75x75/100x100) monitor mount features an independent height adjustment with a range of up to 4.8in (12.4cm) along the monitor column.
Optimal Adjustability
The VESA monitor mount supports one monitor (up to 27" or 34" ultrawide), tilts +35°/ -5°; and rotates up to 360° to accommodate vertical and horizontal monitor orientations.
The workstation can reach up to 37.6in (95.6cm) from the wall when the keyboard tray is extended.
Keyboard and Mouse Trays
The workstation features a large keyboard tray (17.6x8.1in / 44.9x20.7cm). A retractable mousepad tray (8.6x8.4in / 21.9x21.3cm) slides-out to the left or right to suit the user's needs.
To make the most of the workspace, tuck the workstation away with a slim 13.1in (33.3cm) profile from the wall and free up space when not in use. The articulating arm swivels +/-90°; and the keyboard tray folds up to 90°. Built-in mouse and handheld scanner holders and cable management solution complement the design.
Combine with CPUWALLMNT to wall mount a computer nearby for a complete workstation solution.
The wall-mounted computer workstation is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance.