Supports Mirror and Extended modes on both Mac® & Windows®. The easiest way to add a second or third display.
Supports 3 Video Interfaces
DisplayPort™ Alt mode for HDMI™ or DisplayPort™ resolution of 4K @ 30 Hz
HDMI™ resolution of 4K @ 30 Hz and VGA resolution of 1920 x 1080 via dual output
3 types of video outputs for you to connect up to 3 external monitors and together with your laptop display, you'll have a maximum of 4 displays.
1080p resolution is supported in a triple display configuration when VGA output is connected from macOS® devices while 4K resolution is supported in a dual display configuration when VGA output is not connected from macOS® devices
Charge your notebook or desktop through the JCD543
Easily manage and backup your data from your camera, video recorder and more
Place the cable anyway you like
The advanced heat-eliminating design makes the JCD543 the perfect solution for expanding any laptop into a full-sized work-station without the worry of overheating.
Compatible with both Mac® & Windows®