ViewSonic VG2456V 24 Inch 1080p Video Conference Monitor with Webcam, 2 Way Powered 90W USB C, Docking Built-In, Gigabit Ethernet RJ45, 40 Degree Tilt Ergonomics

The ViewSonic® VG2456V is a 24” (23.8" viewable) docking monitor with premium video conferencing features such as a pop-up webcam, adjustable LED lighting and more to help you look your best when calling into a meeting. Enjoy reliable and flexible network connectivity with the integrated gigabit Ethernet port, while the latest USB-C connectivity makes dual-monitor setup a breeze and provides up to 90W power delivery to your laptop. A best-in-class ergonomic design features 40-degree tilt and bi-directional pivot so your screen and workspace are as comfortable as you need—whether you are working in the office, or from home.

  • VERSATILE MONITOR: 24 Inch Full HD (1920x1080p) IPS webcam monitor with thin bezels and 60Hz refresh rate
  • VIDEO CONFERENCING MONITOR: Built-in microphone (noise-cancelling), 5W speakers, 1080p camera with privacy shutter and tilt
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • FLEXIBLE CONNECTIVITY: The VG2456V supports PC, Mac and more with USB-C, RJ45, HDMI, DisplayPort, USB inputs

Your Workspace. Your Way.

VG2456V Series Webcam Monitor

Hassle-Free Video Conferencing

With an integrated Full HD webcam, adjustable LED lighting and enhanced microphone arrays, ViewSonic webcam monitors help you look and sound your best from anywhere.

Enhanced Audio

Say goodbye to static and background noises. ViewSonic VG56V monitors come with two-way noise cancelation.

Built for Privacy

Enjoy greater peace of mind with ViewSonic VG56 monitors. The integrated pop-up webcam can be physically retracted and hidden.

Ditch the Dock

With USB-C single cable connectivity, RJ45 Ethernet and USB inputs, ViewSonic docking monitors replace expensive docks so you can plug in and start working instantly.

Reduce Clutter with Single-Cable Solution

Enjoy fast data, audio and video transfer speeds and 90W charging over a single cable.

Loaded with Connectivity

In addition to the USB-C port, this monitor also features HDMI, USB, Ethernet (RJ45) and DisplayPort for plug-and-play connectivity to your devices.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – almost twice as powerful as standard HD resolution.

Thin-Bezel Design

Enjoy more room to see what matters most. A thin-bezel design provides a seamless viewing experience individually and in multimonitor setups

IPS Panel Technology

With IPS technology and a 178º degree viewing angle this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

IPS Panel Technology

With IPS technology and a 178º degree viewing angle this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

Optimized View Settings

Choose from “Game”, “Movie”, “Web”, “Text” or “Mono” presets with ViewMode. These presets enhance gamma curve, color temperature, contrast and brightness for an incredible viewing experience.

Control Made Easy

Integrated vDisplayManager software enhances productivity by putting the On-Screen Display (OSD) menu controls directly on your display. Adjust your viewing experience to your exact preference.

Eye Care

Flicker-Free and Blue Light technology help reduce eye strain over extended periods.
*The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only and may not be the actual image displayed from a ViewSonic® product.

Enhanced Ergonomics

Enjoy reduced back and eye strain with height adjustment, swivel, tilt and pivot.

VESA Compatible Mount

Easily install your monitor on a VESA-compatible wall mount or stand.

VESA Compatible Mount

Easily install your monitor on a VESA-compatible wall mount or stand.

ViewSonic Monitors with USB Type-C