65W GaN Wall Charger

Cooler, More Efficient Laptop Charging

Power up on the go with the compact Targus® 65W GaN Wall Charger. Using effective GaN technology and equipped with two high power ports, stash this travel-friendly charger in your bag and pull it out for a quick charge to your laptop, phone, or tablet.

FEATURES

  • Multiple device charging from laptops to phones
  • Travel-friendly with interchangeable global plugs (works in over 140 countries in Americas, Europe, Asia, and Australia)
  • 1 x USB-C® Power Delivery port (single port use up to 65W)
  • 1 x USB-A port (quick charge up to 18W)
  • Port Usage —
  • 1 Port: 1 x USB-C = 65W
  • 2 Ports: 1 x USB-C, 1 x USB-A = 45W Max, 18W Max
  • Foldable prongs for US plugs for easy transport
  • GaN technology runs more efficient, cooler, and lasts longer
  • USB-C PD and PPS protocols for optimal fast charging
  • Targus® Quality, Reliability, and Safety meets multiple certifications

Overview

Utilizing dynamic GaN technology, the Targus® 65W GaN Wall Charger packs ultimate charging power in a small package and charges faster, runs cooler, and lasts longer than traditional chargers. Equipped with 1 USB-C® port (with a single port use up to 65W) and 1 USB-A port with quick-charge capabilities supporting 18W, this charger can connect to two devices so you can simultaneously power up your laptop and phone. And because GaN charging is more efficient in power transfer, it uses less energy, so you can count on cooler and safer charging. Like all Targus products, this charger passes strict quality and safety standards and meets UL requirements.

Whether you’re working at the office, the lobby, or in the airport lounge, it’s essential to be charged up for the journey. This charger is travel-friendly and comes with interchangeable plugs compatible with power outlets in over 140 countries in the Americas, Asia, Europe, and Australia. From its lightweight structure and slim, compact design, the charger won’t take up prime real estate in your space. Its US plug has foldable prongs making it easy to slip into your briefcase or backpack on-the-go.

Powerful GaN Technology

A modern alternative to traditional chargers, Gallium Nitride chargers don’t require as many components so they’re smaller and more efficient at transferring power, passing a high amount of wattage for longer durations. Not only are GaN chargers more compact and lighter in weight, but they produce less heat and run cooler than their silicon counterparts.


Safety First

This charger is designed with protection from over-charging, over-voltage, over-current, and over-heating so you can charge your devices without worry. All Targus products pass third party compliance testing and have a fire-retardant rating which meets UL requirements.


International Converters For Travel

Wherever your travels take you — whether for business or leisure — you can power up your devices virtually anywhere with the interchangeable pin converters and worldwide universal 100V–240V voltage. Plugs are compatible in 140+ countries in the Americas, Europe, Asia, and Australia.