10/100/1000Mbps Ethernet | USB Type-C to 3x USB Type-A | USB 3.2 Gen 1 (5Gbps) | 1ft (30cm) Built-In Host Cable

Gigabit Ethernet

The USB hub features a Gigabit Ethernet adapter. The Ethernet controller is compatible with the IEEE 802.3u/ab standards and supports Wake-on-LAN (WoL), Jumbo Frames, and V-LAN Tagging.

The network adapter enhances laptop network reliability, security, and performance by utilizing wired 10/100/1000Mbps Ethernet.

USB-Powered with Optional Auxiliary Power

The USB hub can operate with usb power alone, but features a Micro USB power input that can be connected to a USB power adapter (not included), providing up to 4.5W (5V/0.9A) of power in addition to up to 15W of bus power from the USB host.

This flexibility is ideal for applications where additional power may be required, such as connecting a high-powered USB device, like an external SSD/HDD, while using the other ports to connect lower powered devices. For added protection, the USB hub features Overcurrent Protection (OCP). OCP prevents faulty USB peripherals from drawing more power than is safely allocated.

Plug and Play

This device supports all major operating systems, including Windows, macOS, ChromeOS, iPadOS, and Android. The Hub is automatically detected, configured, and installed upon connection to a host computer, such as Apple MacBook, Lenovo X1 Carbon, and Dell XPS.

The extra-long built-in 1ft. (30 cm) USB-A host cable enables quick and convenient setup and reduces connector strain on 2-in-1 devices, such as the Surface Pro 7, iPad Pro, and laptops on riser stands.

Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that is compatible with a wide variety of IT connectivity accessories. The software suite includes:

  • MAC Address Pass-Through Utility: Improve network security.
  • USB Event Monitoring Utility: Track and log connected USB devices.
  • Wi-Fi Auto Switch Utility: Enable users to quickly access faster network speeds via wired LAN.