AEGIS 300

The Aegis 300 is a powerful body cam designed to capture footage in 1512p. Empowered with Wi-Fi & GPS logging to easily transfer and track incident locations.

The Aegis 300 is a high-performance body camera recording in 1512p super HD, ensuring you sharp and reliable video. Using 140° angle lens and 32GB of storage, capturing everything that happens for up to 9 hours. The built-in 2″ LCD allows you to review videos, photos, and audio recordings while in the field. With unmatched durability and IP65 water resistance will allow the body cam to withstand harsh or wet weather conditions. This body cam is multi-functional, suitable to use for policemen, security guard, and bouncers. Take this outdoors with you whether you’re on a hike or just biking. Allow the Aegis 300 HD body camera equipped with GPS and Wi-Fi capabilities to be the witness you need.

1512P EXTREME HD

The Aegis 300 is a high-performance HD body cam recording in 1512p with 140° wide angle lens helping you capture all the important details. Whether you’re using this body cam for security, for work, or just for daily use, let the Aegis 300 capture all the important moments for you.

LONG BATTERY LIFE

Empowered with 2 removable 2500mAH lithium batteries, allowing you to power ON for up to 9.5 hours, 19 hours total.

GPS LOGGING​

The GPS logging feature the Orbit 950 will log your location and speed on the footage. This will help you know where and what speed you were going when an event occurred.

GET READY TO BE AMAZED

WI-FI FOR INSTANT FILE SHARING

Instantly view, download, and share your recorded footage straight to your tablet.

INFRARED NIGHT VISION

Equipped with high intensity infrared LED lights to help you capture clear and reliable footage seeing up to 30 feet in pitch darkness.

AES 256 ENCRPYTION

To ensure that files are safe and not deleted a password protected system can be enabled. A password is required to playback footage and change settings. Footage cannot be deleted on the device. Files can only be deleted on a PC after inputting the password.

GPS LOGGING

GPS coordinates will appear on body cam footage and can be played back on the device. Additionally,the coordinates are displayed on video when viewed on the PC allowing you to know the exact location of where an incident occured.

UNMATCHED DURABILITY &
WATER RESISTANT

Using IP65 enclosure ensuring water resistant protection, able to handle extreme weather and brutal conditions.

PRE-EVENT BUFFERING

This allows you to capture 30 seconds of what happens before the incident happens. You'll just need to simply click it on and it'll begin recording.