AEGIS 200

The Aegis 200 is a high-performance body cam, empowered with a 2" LCD screen, GPS logging and 1440p resolution.

The Aegis 200 is a high-performance body camera recording in 1440p super HD, ensuring you sharp and reliable video. Using 140° angle lens and 32GB of storage, capturing everything that happens for up to 13 hours. The built-in 2″ LCD allows you to review videos, photos, and audio recordings while in the field. With unmatched durability and IP65 water resistant will allow the body cam to withstand harsh or wet weather conditions. This body cam is multi-functional, suitable to use for policemen, security guard, and bouncers. Take this outdoors with you whether you’re on a hike or just biking. Allow the Aegis 200 high definition body camera equipped with GPS logging to be the witness you need.

1440P HD RECORDINGS

The Aegis 200 is a high-performance HD body cam recording in 1440p with 140° wide angle lens helping you capture all the important details. Whether you’re using this body cam for security, for work, or just for daily use, let the Aegis 200 capture all the important moments for you.

LONG BATTERY LIFE

Empowered with a built-in 3200mAH lithium battery, allowing you to power ON your body cam for up to 13.5 hours

GPS LOGGING​

The GPS logging feature the Orbit 950 will log your location and speed on the footage. This will help you know where and what speed you were going when an event occurred.

GET READY TO BE AMAZED

PASSWORD PROTECTED
SYSTEM

To ensure that files are safe and not deleted a password protected system can be enabled. A password is required to playback footage and change settings. Footage cannot be deleted on the device. Files can only be deleted on a PC after inputting the password.

INFRARED NIGHT VISION

Equipped with high intensity infrared LED lights to help you capture clear and reliable footage seeing up to 30 feet in pitch darkness.

UNMATCHED DURABILITY &
IP65 WATER RESISTANT

Using IP65 enclosure ensuring water resisitant protection, able to handle extreme weather and brutal conditions.

MULTI-FUNCTIONAL USES:

Suitable use for law enforcement, contractors, demonstrators, property managers, or security guards to record interactions with the public and gather evidence at the scene. You can even take this outdoors with you whether you're hiking or biking.

LIFETIME OF FIRMWARE UPDATES

Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for new available updates found in the support tab.