The Aegis 100 is a high-performance body camera recording in 1296p super HD, ensuring you sharp and reliable video. Using 140° angle lens and 32GB of storage, capturing everything that happens for up to 9 hours. The built-in 2″ LCD allows you to review videos, photos, and audio recordings while in the field. With unmatched durability and IP65 water resistance will allow the body cam to withstand harsh or wet weather conditions. This body cam is multi-functional, suitable to use for policemen, security guard, and bouncers. Take this outdoors with you whether you’re on a hike or just biking. Allow the Aegis 100 HD body camera to be the witness you need.
The Aegis 100 is a high-performance HD body cam recording in 1296p, helping you capture all the important details in clear and sharp footage. Whether you’re using this dash cam for security, for work, or just for daily use, let the Aegis 100 capture all the important moments for you.
Empowered with a built-in 2700mAh battery, allowing you to power ON for up to 9 hours to capture every moment.
Using IP65 enclosure ensuring water resistant protection, able to handle extreme weather and brutal conditions.
Equipped with high intensity infrared LED lights to help you capture clear and reliable footage, seeing up to 30 feet in pitch darkness.
To ensure that files are safe and not deleted a password protected system can be enabled. A password is required to playback footage and change settings. Footage cannot be deleted on the device. Files can only be deleted on a PC after inputting the password.
Keeping a compact size with a sleek look, it's versatile to clip on and carry to capture any moment.
Once the dash cam detects a impact, drastic breaking, or sharp turns the G-Sensor will automatically start emergency recording and lock onto these files so they won’t be loop recorded.
A 16GB microSD card is included in the package, so you’ll be set to install the Orbit 950 in your car and start recording. This device supports up to 128GB of external storage, so you have the storage for more recording time.
Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for new available updates found in the support tab.
Suitable use for law enforcement, contractors, demonstrators, property managers, or security guards to record interactions with the public and gather evidence at the scene. You can even take this outdoors with you whether you're hiking or biking.
Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for new available updates found in the support tab.