SOLARST

Back out with ease with a solar powered wireless back up camera, giving you a full view of your rear. No wiring necessary, installs in minutes!

Make backing out of a spot easy and quick with the SOLARST. This solar powered back up camera is quick and simple to install, it doesn’t involve any complicated wiring. Simply screw on the camera to your license plate and adjust the lens to your perfect view. View your rear with the 4.3″ colored LCD monitor, ensuring your path is clear before reversing. Compatible with most cars and trucks. Start backing out with peace in mind.

SOLAR POWERED CAMERA

This maintains powered on with the sun’s rays. Using 2100mAh, it can be used continually for 60 days without charging through solar or USB. If it’s continually on, it can last up to 7 hours.

ADJUSTABLE REAR LENS

Point the lens up or down, giving you the perfect view no matter how tall or low your car may be. View what is directly behind you before backing out of space.

4.3" COLOR LCD MONITOR

Using a gorgeous 4.3″ 640 x 480p color LCD display, you can have a better and unobstructed view of your rear, ensuring that everything is clear before backing out of space. With the help of parking guidelines, backing out and backing into a space is made easy.

GET READY TO BE AMAZED

COMPATIBLE WITH MOST
CARS & RV BUSES

Works with most cars, trucks, and RV buses so you can start backing out with ease. Transmission frequency works with up to 164 feet/ 50 meters under free space.

QUICK & SIMPLE INSTALLATION

The setup for the SOLARST is completely hassle-free and does not require any expert wiring or professional help. All you need to do is screw on the solar frame and you're all set to record!

STABLE WIRELESS SIGNAL

Using 2.4G wireless frequency prevents other frequencies from interfering. This ensures you're able to collect stable and real-time images to improve your driving experience.