SCOUT PRO

2K 3-channel dash cam providing clear driving footage. Equipped to monitor your parked car 24/7 with OBD II power cable.

The Scout Pro is a Rideshare friendly 3-channel dash cam shooting in 2K (Front) + 1080p (In-Cabin) + 1080p (Rear). In 2-channel mode, it can record in 4K (front) + 1080p (rear). With an OBD II power cable included in the package, monitor your car 24/7 using the built-in parking mode for security. Connect your dash cam and smartphone through the mobile app to view, download, and share your footage directly. Track all driven locations and incident location with GPS logging . Supports up to 256GB of storage, allowing hours of footage before it’s loop recorded over. A 32GB microSD card is included in the box so you can immediately start installation and recording all drives. Provide clear video evidence of what’s happening around your vehicle in times when you need it the most.

2K 3-CHANNEL

The Scout Pro is a Rideshare friendly 3-channel dash cam shooting 2K (Front), 1080p (In-Cabin), and 1080p (Rear). Provide clear video evidence all around your vehicle when you need it the most.

24/7 SURVEILLANCE

Monitor your car 24/7 using a OBD II power cable to power on your dash cam when it’s parked. Easy DIY, no need for professional hardwire installation. Frees up your cigarette power port.

WI-FI FOR INSTANT FILE SHARING

Connect your dash cam to the mobile App on your smartphone to conveniently view, download, and share your footage instantly

GET READY TO BE AMAZED

GPS LOGGING FOR INCIDENT LOCATION

GPS logging tracks the accurate speed and location information from the dash cam when the car is in motion. This can be vital information in pinpointing the exact location where an incident happened.

G-SENOR FOR INCIDENT FILE SHARING

The g-sensor can sense drastic breaking or an impact and will automatically lock onto your emergency files of the incidents so they won't be loop recorded over.

SUPPORTS 256GB, 32GB MICROSD
INCLUDED

Supporting up to 128GB, you won't need to worry about a limited amount of space or your footage being constantly being loop recorded over. An 32GB microSD card is included in your package, so you’ll be good to immediately install and start recording your drives.

3-CHANNEL VIEWS

The Scout Pro is a Rideshare friendly 3-channel dash cam shooting and recording at 2K (Front), 1080p (In-Cabin), and 1080p (Rear).

RIDESHARE FRIENDLY

Rideshare friendly: equipped with a Dual dash camera system with a camera facing the road and the second camera facing inside the cabin, drivers will have video footage of everything happening inside the cabin at all times.

LIFETIME OF FIRMWARE UPDATES

Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for newly available updates found in the support tab.