ORBIT 951

Capture your front & rear in 1080p full HD in clear video and provide evidence in cases when you need it the most.

Capture your front and rear in 1080p full HD clear video and provide evidence in cases when you need it the most. Instantly view, download, and share your footage from the mobile App on your smartphone. Monitor your vehicle 24/7 when it’s in park with the OBD II power cable. This frees up your cigarette power port and it’s easy to DIY without needing professional hardwire. Using a magnetic adhesive mount conveniently remove the dash cam and clip it back in without taking off the entire mount. Supports up to 64GB, recording several hours of footage. Includes a 32GB microSD so you can instantly installation and start capturing your drives.

FULL HD 1080P DUAL DASH CAM

Record the front & rear of your drives in clear 1080p full high definition. Be able to provide clear evidence of what happened on the road.

WI-FI FOR INSTANT FILE SHARING

Connect your dash cam to the mobile App on your smartphone to conveniently view, download, and share your footage instantly

24/7 SURVEILLANCE – OBD II POWER CABLE

Monitor your car when it’s parked using motion detection mode. Power on your dash cam with the OBD II power cable. Easy DIY, with no professional, hardwire needed. Free up your cigarette power port, allowing for other uses. Equipped with low voltage protection, to automatically shut off power to maintain your car’s battery power.


GET READY TO BE AMAZED

MAGNETIC ADHESIVE MOUNT

Convenient and easy to remove the dash cam with the magnetic mount. Simply take out and clip back into place in an instant. No need to hassle with taking off the entire mount to remove the dash cam.


BUILT-IN G-SENSOR

A G-sensor is built into the dash cam, so if it senses drastic breaking or a collision, it will automatically lock onto the emergency files. This ensures that these files will not be loop recorded once they have been locked.

LIFETIME OF FIRMWARE UPDATES

Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for newly available updates found in the support tab.