ORBIT 530

The Orbit 530 is a high-performance dash cam shooting at 1296p to ensure crystal clear footage at high speeds. Empowered with Wi-Fi capability for instant file sharing.

The Orbit 530 is a high-performance dash cam with a 2” LCD screen has all the necessary functions to capture your drive. The 530 records at 1296P ensuring you to record crystal clear footage. It also records with wide angle lens of 150° to fully capture blind spots on the side and important small details, such as license plates. Night vision will deploy in low light situations guarantee that your records will be light up and clear. For a user-friendly experience, built-in WiFi to easily transfer your footage directly from your dash cam to your smartphone. Driver assist features such as Stop & Go, Driver Fatigue Warning, and Headlight Reminder are preinstalled to improve a better driving experience. With this package, you have 2 mounting options to choose from, a 3M sticky mount or a rubber mount to fit your vehicle needs. A 16GB micro SD card is included with the package, so once you have the Orbit 530, you’ll be ready to hit the road and let your high-performance dash cam capture everything that may unfold on the road.

RECORD AT 1296P SUPER HD

Renders clear footage with the Orbit 530, recording in 1296P at 30fps. This will ensure that your video footage will be crystal clear even at high speeds.

150° WIDE ANGLE LENS

The Orbit 530 shoots with a 150° wide degree lens to make sure that you’ll capture most lanes on the road along with those blind spots on the side. More importantly, it’ll help you capture all the small details on the road, such as license plates.

NIGHT VISION WITH THE SONY STARVIS SENSOR

Once in low light situations, night vision will deploy to help your dash cam render clear footage during night time.

WI-FI FOR INSTANT FILE
SHARING

For a user-friendly experience, WiFi capability is available for instant file sharing. No need to hassle with manually taking out the SD card manually to transfer footage (while this option is still available). Additionally, you can use this feature to track your location using the myGEKOgear app.

TWO MOUNTING OPTIONS

The Orbit 530 has 2 mounting options, featuring both a suction cup mount and a 3M adhesive mount for a more permanent and flush installation that will better fit your vehicle.

DRIVER ASSIST FEATURES

To help you have a better and safer drive, we’ve included driver assist features for the Orbit 530. These features included Stop & Go (to let you know when to start moving forward), Driver Fatigue Warning (reminder to take a break from driving), and Headlight Reminder (to turn on your headlight when it's dark).

G-SENSOR

If the G-sensor senses a collision or drastic breaking, it will automatically lock onto the emergency files so they won’t be loop recorded.

SUPPORTS 64GB & 16GB MICROSD CARD INCLUDED

Supporting up to 64GB, so you won't need to worry about a limited amount of space for your footage. A 16GB microSD card is included in the package, so once you have the Orbit 530, you’ll be ready to install and capture your drive immediately.

LIVESTREAM LOGGING

Have the ability to view your dash cam footage along with the GPS coordinates all-in-one using the GEKO DVR app allowing you to view everything more streamlined.