ORBIT 500

The Orbit 500 is a 1080p dash cam equipped with Wi-Fi to easily capture clear footage. View, download, and share footage from your dash cam to your smartphone.

The Orbit 500 is a high performance dash cam capturing clear footage in 1080p, providing evidence in any incident. Equipped with Wi-Fi for instant file sharing, so you won’t need to hassle with the microSD card. Connect via Wi-Fi to the dash cam to view, download, and share your footage. Includes an additional OBD II power cable for 24 hours of continous recording to monitor your parked vehicle. Supports up to 32GB of storage so you’ll have enough space to capture hours of footage. Includes a free 8GB microSD card so you can instantly start recording your drives with peace in mind.

1080P FULL HD

Recording in 1080p at 30fps ensures you’ll record crystal clear and stable video at high speeds during day and night time.

OBD II POWER CABLE FOR 24/7 MONITORING

Connect via OBD port for 24 hours of continuous recording while your car is parked to capture anything happening at your vehicle when you’re away. Designed with low voltage battery protection, when the battery detects power going below 11.6 volts, it will automatically cut off all power to protect your battery

WI-FI FOR INSTANT FILE SHARING

No need to hassle with manually taking out the SD card manually to transfer footage (while this option is still available). Connect to the dash cam to view, transfer, and share your footage to your smartphone. Additionally, you can use this feature to track your location using the app.

BUILT-IN G-SENSOR

G-sensor is built into the dash cam, so if it senses drastic breaking or a collision, it will automatically lock onto the emergency files. This ensures that these files will not be loop recorded once they have been locked.

SUPPORTS UP TO 32GB,
8GB MICROSD INCLUDED

Supporting up to 32GB, you won't need to worry about a limited amount of space or your footage being constantly loop recorded over. An 8GB microSD card is included in your package, so you’ll be good to install and use your dash cam immediately.

LIFETIME OF FIRMWARE UPDATES

Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for newly available updates found in the support tab.