ORBIT 130

The Orbit 130 is a reliable starter dash cam to fit in your vehicle. This compact and sleek dash camera is tucked away to keep your windshield unobstructed from distractions, while recording your drives in 1080p.

The Orbit 130 is a reliable starter dash cam to fit in your vehicle. This compact and sleek model allows for a clear windshield space to prevent you from driving with any distractions. Recording at 1080P ensures clear high definition video recording for day and night. With 120° wide angle lens, capture a wider field of vision to capture more lanes of the road. A G-Sensor is built into dash cam to detect an impact, drastic breaking, and sharp turns which will automatically lock onto these emergency files so it won’t be loop recorded over. The 130 supports external storage up to 32GB micro SD card (5 hours of recording). A 8GB micro SD card is included with the package so you’ll be able to quickly install the Orbit 130 in your car and ready to capture your drives!

1080P FULL HD

Have the ability to record beautifully rendered clear videos in 1080P full high definition. Let the Orbit 130 help you capture every moment that may unfold on the road.

120° WIDE ANGLE LENS

With a wider field of vision, you’ll be able to capture more lanes of the road. You won’t need to worry about missing those small details on the road such as license plates.

CMOS SENSOR

The CMOS sensor renders a clear and well-lit video in low light situations, so when night falls you won’t need to worry about a dark or blurry video.

SHOOTS IN 1080P FULL HD

Record your drives in clear 1080p full high definition. Be able to provide clear evidence of what happened on the road.

120° VIEWING ANGLE

A 120° viewing angle will allow the dash cam to capture more lanes on the road. This will help users capture those small details, such as license plates.

PARKING MODE

Sends an alert to monitor and determine if an intrusive activity warrants a response.

BUILT-IN G-SENSOR

G-sensor is built into the dash cam, so if it senses drastic breaking or a collision, it will automatically lock onto the emergency files. This will ensure that these files will not be loop recorded.

8GB MICROSD CARD INCLUDED

An 8GB micro SD card is included in the package, so users can immediately install and start recording their every day drive.

LIFETIME OF FIRMWARE UPDATES

Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for new available updates found in the support tab.