The Orbit 122 is a high-performance dash cam built-in a compact and sleek design to keep your view unobstructed. 1080P high-definition recording captures clear footage even while traveling at high speeds. 2 blind spot mirrors are also included to give you more visibility of the road. A 120° wide viewing angle will capture more details of the road such as road signs and license plates. A G-sensor is built into the dash cam, so it can sense a collision and automatically lock the current recording, so it cannot be loop recorded over. An 8GB microSD card is included, so once installed, the Orbit 122 can begin recording immediately.
1080P HD
The Orbit 122 features a powerful video processor that records in 1080p resolution. This will smoothly capture clear video in fast-moving scenes.
The Orbit 122 comes with 2 round blind spot mirrors to give you more visibility when you are changing lanes. These mirrors can be adjusted and stuck on stably with 3M adhesive.
PARKING MODE
Sends an alert to monitor and determine if an intrusive activity warrants a response.
BUILT-IN G-SENSOR
The G-sensor (gravity sensor) is built into the dash cam, so once it senses drastic breaking or a collision, it will automatically lock onto these emergency files. This will ensure that these files will not be loop recorded once they have been locked.
8GB MICROSD CARD INCLUDED & SUPPORTS UP TO 32GB
An 8GB microSD card is included in your package, so you’ll be good to install and use your dash cam immediately. Supports up to 32GB, so you won't need to worry about your footage constantly being loop-recorded over.
LIFETIME OF FIRMWARE UPDATES
Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for newly available updates found in the support tab.